Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Washers
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Flat
Thread/Screw/Hole Size #6
Diameter - Inside 0.140" (3.56mm)
Diameter - Outside 0.375" (9.53mm) 3/8"
Thickness 0.032" (0.81mm)
Material Fibre
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 545397-3121
Ultra Librarian 3D Model Ultra Librarian 3121 CAD Model

Description

The 545397-3121 is a flat washer from Keystone Electronics.

  • Material: Fiber
  • Thickness: 0.032 inches (0.81mm)
  • Outside Diameter: 0.375 inches (9.53mm) or 3/8 inch
  • Inside Diameter: 0.140 inches (3.56mm)
  • Thread/Screw/Hole Size: #6
  • Package: Bulk with 100 pieces

You May Also Be Interested in

Keystone Electronics
WASHER FLAT #8 NYLON
Lowest to $149.8002
ECAD model for 3128
Keystone Electronics
WASHER FLAT 3/8 NYLON
Need more? Email Us
ECAD model for 3145
APM Hexseal
WASHER SEALING 3/8 STN STEEL
Need more? Email Us
ECAD model for 75122
APM Hexseal
WASHER SEALING 5/16 STN STEEL
Need more? Email Us
ECAD model for 75107
Keystone Electronics
WASHER FLAT #6 FIBRE
Lowest to $84.7851
ECAD model for 3121
Keystone Electronics
WASHER FLAT 3/8 FIBRE
Need more? Email Us
ECAD model for 3144
Keystone Electronics
WASHER FLAT #8 NYLON
Need more? Email Us
ECAD model for 3127
Keystone Electronics
WASHER FLAT RETAINING #2 NYLON
Need more? Email Us
ECAD model for 2244
TE Connectivity
WASHER
Need more? Email Us
ECAD model for 3314-203-1101

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.7851 $84.7851
2+ $69.5685 $139.1370
3+ $67.3940 $202.1820
4+ $65.2194 $260.8776
6+ $63.0461 $378.2766
7+ $56.5238 $395.6666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,460 pieces
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention