Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Washers
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Flat
Thread/Screw/Hole Size #8
Diameter - Inside 0.171" (4.34mm)
Diameter - Outside 0.313" (7.95mm) 5/16"
Thickness 0.032" (0.81mm)
Material Nylon
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 855611-3127
Ultra Librarian 3D Model Ultra Librarian 3127 CAD Model

Description

The 855611-3127 is a flat washer from Keystone Electronics.

  • Material: Nylon
  • Thickness: 0.032 inches (0.81mm)
  • Outside Diameter: 0.313 inches (7.95mm) or 5/16 inch
  • Inside Diameter: 0.171 inches (4.34mm)
  • Thread/Screw/Hole Size: #8
  • Application: Fastening
  • Package Includes: 100 pieces

You May Also Be Interested in

TE Connectivity
WASHER
Need more? Email Us
ECAD model for 3314-203-1101
Keystone Electronics
WASHER FLAT 3/8 FIBRE
Need more? Email Us
ECAD model for 3144
Keystone Electronics
WASHER FLAT #8 NYLON
Need more? Email Us
ECAD model for 3127
Keystone Electronics
WASHER FLAT RETAINING #2 NYLON
Need more? Email Us
ECAD model for 2244
APM Hexseal
WASHER SEALING 3/8 STN STEEL
Need more? Email Us
ECAD model for 75122
Keystone Electronics
WASHER FLAT #8 NYLON
Lowest to $149.8002
ECAD model for 3128
Keystone Electronics
WASHER FLAT #8 FIBRE
Need more? Email Us
ECAD model for 3372
Laird Technologies, Inc.
FLATWASHER MIM602
Need more? Email Us
ECAD model for 7191053001
Keystone Electronics
WASHER FLAT 1/4 NYLON
Need more? Email Us
ECAD model for 3183

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention