EN
  • EN
  • DE
Part No 3144
Manufacturer Keystone Electronics
Catalog Washers - Standard Washers
Description WASHER FLAT 3/8 FIBRE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Washers
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Flat
Thread/Screw/Hole Size 3/8"
Diameter - Inside 0.385" (9.78mm)
Diameter - Outside 1.000" (25.40mm) 1"
Thickness 0.032" (0.81mm)
Material Fibre
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 850606-3144
Ultra Librarian 3D Model Ultra Librarian 3144 CAD Model

Description

The 850606-3144 is a flat washer designed for various fastening applications.

  • Thickness: 0.032" (0.81mm)
  • Material: Fibre
  • Diameter: 1.000" (25.40mm)
  • Inner Diameter: 0.385" (9.78mm)
  • Thread/Screw/Hole Size: 3/8"
  • Package Quantity: 100 pieces
  • Manufacturer: Keystone Electronics

You May Also Be Interested in

TE Connectivity
WASHER
Lowest to $13.7821
Keystone Electronics
WASHER FLAT RETAINING #2 NYLON
Need more? Email Us
Keystone Electronics
WASHER FLAT #8 FIBRE
Lowest to $0.0439
Keystone Electronics
WASHER FLAT 3/8 NYLON
Need more? Email Us
Keystone Electronics
WASHER FLAT #8 NYLON
Lowest to $133.7502
Keystone Electronics
WASHER FLAT 3/8 FIBRE
Need more? Email Us
APM Hexseal
WASHER SEALING 3/8 STN STEEL
Need more? Email Us
Keystone Electronics
WASHER FLAT 1/4 NYLON
Need more? Email Us
Keystone Electronics
WASHER FLAT #6 FIBRE
Lowest to $75.7010

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess