Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Washers
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Flat
Thread/Screw/Hole Size 3/8"
Diameter - Inside 0.385" (9.78mm)
Diameter - Outside 0.500" (12.70mm) 1/2"
Thickness 0.032" (0.81mm)
Material Nylon
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 855621-3145
Ultra Librarian 3D Model Ultra Librarian 3145 CAD Model

Description

The Flat Washer is an essential hardware accessory used in electronic components.

  • Diameter: 0.500" (12.70mm) or 1/2"
  • Inside Diameter: 0.385" (9.78mm)
  • Thickness: 0.032" (0.81mm)
  • Material: Nylon
  • Package: Bulk
  • Pieces: 100
  • Category: Hardware, fasteners, and accessories
  • Status: Active

You May Also Be Interested in

Keystone Electronics
WASHER FLAT 3/8 NYLON
Need more? Email Us
ECAD model for 3145
APM Hexseal
WASHER SEALING 3/8 STN STEEL
Need more? Email Us
ECAD model for 75122
APM Hexseal
WASHER SEALING 5/16 STN STEEL
Need more? Email Us
ECAD model for 75107
Keystone Electronics
WASHER FLAT #8 NYLON
Need more? Email Us
ECAD model for 3127
Keystone Electronics
WASHER FLAT #8 FIBRE
Need more? Email Us
ECAD model for 3372
Keystone Electronics
WASHER FLAT 3/8 FIBRE
Need more? Email Us
ECAD model for 3144
Keystone Electronics
WASHER FLAT #8 NYLON
Lowest to $149.8002
ECAD model for 3128
Keystone Electronics
WASHER FLAT #6 FIBRE
Lowest to $84.7851
ECAD model for 3121
Keystone Electronics
WASHER FLAT 1/4 NYLON
Need more? Email Us
ECAD model for 3183

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention