Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features EL Lamp Driver Controller 50Hz ~ 500Hz Yes 8-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name HV850
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HV850MG-GDKR, HV850MG-GTR, HV850MG-GCT, HV850MG-G-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 874021-HV850MG-G
Ultra Librarian 3D Model Ultra Librarian HV850MG-G CAD Model

Description

The HV850MG-G is a high-voltage, monolithic driver from Microchip Technology, crafted to meet the specific needs of applications requiring high voltage outputs. This sophisticated piece of technology is designed to efficiently drive electroluminescent (EL) lamps, which are used for backlighting LCD displays, keypads, and a variety of other devices where a uniform light source is critical.

Key Features:

  • High Voltage Output: The HV850MG-G can generate an output voltage up to 220V from a low voltage supply, making it ideal for portable battery-operated devices.
  • Integrated High Voltage Switch: The device includes an integrated high voltage N-channel MOSFET switch, which simplifies the circuit design and reduces external component count.
  • Adjustable Output Frequency: It offers an adjustable output frequency range from 50Hz to 200Hz, allowing designers to optimize the EL lamp performance.
  • Low Power Consumption: With its high efficiency and low quiescent current, the HV850MG-G conserves power, extending battery life in portable applications.
  • Extended Temperature Range: The device operates over an extended temperature range, ensuring reliability and performance in diverse environments.

Applications:

The HV850MG-G is versatile and can be used in various applications including:

  • Portable Electronic Devices
  • Cellular Phones
  • Handheld Radios
  • PDAs and Handheld Computers
  • Instrumentation Panels

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the HV850MG-G is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability for the end-user. Furthermore, the device is available in a compact 8-lead SOIC package, making it easy to integrate into various design layouts.

With its ability to drive EL lamps effectively and efficiently, the HV850MG-G is a top choice for designers looking to enhance the visual appeal and functionality of their electronic devices.

You May Also Be Interested in

Atmel
Dual Output Flasher
Lowest to $4.5548
ECAD model for U2044B-MFPG3Y
NXP / Nexperia
IC DVR FULL BRIDGE 28-SSOP / Driver 0.2A 3-OUT Full Brdg Automotive 28-Pin SSOP T/R
Lowest to $21.9355
ECAD model for UBA2036TS/N1,118
Infineon Technologies
IC HALOGEN CNTRL 70KHZ 8SOIC / HALOGEN CONVERTOR CONTROL IC
Lowest to $13.6500
ECAD model for IR2161STRPBF
NXP / Nexperia
IC DRIVER HALF BRIDGE 8-DIP / Integrated Circuits to drive fluorescent lamps
Lowest to $14.2541
ECAD model for UBA2024AP/N1,112
Supertex, Inc
Off-Line High Voltage EL Lamp Driver
Need more? Email Us
ECAD model for HV809LG
STMicroelectronics
ELECTRONIC DRIVER FOR CFL APPLICATION
Lowest to $13.1688
ECAD model for VK05CFL
NXP / Nexperia
Half-bridge power IC family for CFL lamps
Lowest to $13.4120
ECAD model for UBA2211CT
NXP / Nexperia
CFL power IC
Lowest to $1.9248
ECAD model for UBA2025T
NXP / Nexperia
Half-bridge power IC for CFL lamps
Lowest to $10.6658
ECAD model for UBA2024T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4521 $53.4252
28+ $3.6530 $102.2840
43+ $3.5388 $152.1684
59+ $3.4247 $202.0573
76+ $3.3105 $251.5980
102+ $2.9681 $302.7462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention