Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Apex Microtechnology
Packaging Tube/Rail
Status Active
Applications General Purpose
Number of Circuits 1
Slew Rate 900 V/μs
Operating Supply Current 100mA
Channel Output Current 4A
Supply Voltage - Operating 30 V to 80 V, ±15 V to 40 V
Mounting SMD (SMT)
Case / Package TO-3-8
Win Source Part Number 140328-PA119CE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PA119CE CAD Model

Description

The Apex Microtechnology PA119CE is a general-purpose amplifier with 1 circuit that comes in a TO-3-8 package.

  • Slew Rate: 900 V/μs
  • Mounting: SMD (SMT)
  • Operating Supply Current: 100mA
  • Channel Output Current: 4A
  • Designed for: use in integrated circuits
  • Status: active
  • Supply Voltage: from 30 V to 80 V, ±15 V to 40 V
  • Supply and Demand Status: limited

You May Also Be Interested in

Texas Instruments
OBSOLETE TL026PS-MA ND / Video Amp
Need more? Email Us
ECAD model for TL026PS-MAND
Apex Microtechnology
IC PWR AMP VIDEO PWR 80V 5A TO3
Lowest to $416.0000
ECAD model for PA119CE
Maxim Integrated
IC ANLG SWITCH PHASE-REV 8-SOIC
Need more? Email Us
ECAD model for MAX452CSA+
Analog Devices Inc.
IC AMP GENERAL PURPOSE 16SSOP
Need more? Email Us
ECAD model for LT6558CGN#PBF
Analog Devices Inc.
IC SD VIDEO FILTER ULP 16LFCSP
Need more? Email Us
ECAD model for ADA4431-1YCPZ-RL
Linear Technology
IC OPAMP VID SGL 100MHZ TSOT23-5
Lowest to $5.8997
ECAD model for LT6205CS5#TRMPBF
Maxim Integrated
IC BUFFER GAMMA REF 38-TQFN
Lowest to $2.9002
ECAD model for MAX9591ETU+
Maxim Integrated
IC AMP VIDEO MUX 16-QSOP
Lowest to $7.3309
ECAD model for MAX4312EEE+T
Texas Instruments
IC WDBND VIDEO BUFF AMP SOT23-6
Lowest to $2.8160
ECAD model for OPA692ID

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $416.0000 $416.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 377 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention