EN
  • EN
  • DE

LT6205CS5#TRMPBF

Part No LT6205CS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP VID SGL 100MHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 1
Slew Rate 600 V/μs
Operating Supply Current 4mA
Channel Output Current 60mA
Supply Voltage - Operating 2.7 V to 12.6 V, ±1.35 V to 6.3 V
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1060064-LT6205CS5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6205CS5#TRMPBF CAD Model

Description

LT6205CS5#TRMPBF High-Speed, Low-Noise, Low-Power Op Amp

The LT6205CS5#TRMPBF is a state-of-the-art operational amplifier (op amp) from Linear Technology, designed to meet the demanding requirements of high-speed signal processing while maintaining low noise and power efficiency. This product is well-suited for a wide range of applications, including video and cable drivers, ADC/DAC buffers, test equipment, and high-speed communication systems.

With its low noise of 6.6nV/√Hz and low harmonic distortion, the LT6205 ensures a clean and precise signal amplification, making it ideal for sensitive audio and instrumentation applications. The device operates on a supply voltage ranging from 2.5V to 5.25V, allowing for flexibility in various circuit designs and ensuring compatibility with both single and dual supply operations.

The LT6205CS5#TRMPBF boasts a high slew rate of 145V/µs and a gain bandwidth product of 165MHz, which enables it to handle high-speed signals without significant distortion. This performance is packed into a compact SOT-23 package, making it an excellent choice for space-constrained applications.

Furthermore, the LT6205 features a low input bias current and an output that swings within 50mV of the supply rails, thereby maximizing the dynamic range in battery-powered and single-supply systems. Its rail-to-rail output and input common-mode range that extends beyond the supply rails make it highly versatile for a range of input signals.

Linear Technology's commitment to quality is evident in the LT6205CS5#TRMPBF's design, which includes over-temperature protection and a shutdown feature to enhance system reliability. The device is also offered in a tape and reel package, denoted by the 'TR' in the part number, which facilitates automated manufacturing processes.

Whether you're designing a high-fidelity audio system, a precision data acquisition system, or a high-speed communication interface, the LT6205CS5#TRMPBF operational amplifier is an excellent choice that combines performance, power efficiency, and compact form factor.

You May Also Be Interested in

Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7416 $51.6744
22+ $4.7110 $103.6420
33+ $4.5638 $150.6054
46+ $4.4166 $203.1636
59+ $4.2694 $251.8946
79+ $3.8277 $302.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess