EN
  • EN
  • DE

BTA06-800TWRG

Part No BTA06-800TWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 800V 6A TO220AB / TRIAC 800V 6A(RMS) 63A 3-Pin(3+Tab) TO-220AB Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Triac Type Logic - Sensitive Gate
Voltage - Off State 800V
Current - On State (It (RMS)) (Maximum) 6A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 60A, 63A
Current - Gate Trigger (Igt) (Maximum) 5mA
Current - Hold (Ih) (Maximum) 10mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 770487-BTA06-800TWRG
Popularity Medium
Supply and Demand Status Limited
Family Name BTA06-800TW
Introduction Date December 06, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BTA06-800TWRG CAD Model

Description

The BTA06-800TWRG is a high-performance triac manufactured by STMicroelectronics, designed for AC power control applications. This device is part of STMicroelectronics' Snubberless™, logic level and standard triacs family, which is widely recognized for its reliability and efficiency in managing AC loads.

Key Features

  • Current Rating: The BTA06-800TWRG has a robust current rating of 6A, making it suitable for moderating medium power, inductive or resistive loads.
  • Repetitive Peak Off-State Voltage: With an 800V repetitive peak off-state voltage (V<sub>DRM), it ensures stable performance in applications with high voltage requirements.
  • Gate Trigger Voltage: The triac features a low gate trigger voltage (V<sub>GT), which enhances its ability to be directly driven by microcontrollers and other logic-level devices.
  • Snubberless Technology: Incorporating ST's Snubberless technology, the BTA06-800TWRG is capable of operating without additional snubber circuits in most applications, simplifying design and reducing component count.
  • High Commutation Performance: This triac exhibits high commutation performance, enabling it to handle applications with frequent switching and high surge currents without the risk of failure.
  • Package: It comes in a TO-220AB insulated package, which provides good thermal performance and is compatible with standard mounting processes.

Applications

The BTA06-800TWRG is versatile and can be used in a variety of applications, including:

  • Motor control circuits
  • Lighting control systems
  • Heating and temperature control modules
  • Domestic and industrial automation
  • AC solid-state switches
  • Static relays

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The BTA06-800TWRG is built to meet rigorous standards, ensuring dependable performance in a wide range of environmental conditions. With its robust design and advanced features, it stands out as a top choice for professionals seeking a reliable triac solution.

You May Also Be Interested in

Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess