EN
  • EN
  • DE

OPA693IDBVTG4

Part No OPA693IDBVTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO BUFFER AMP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Buffer
Number of Circuits 1
-3db Bandwidth 1.4GHz
Slew Rate 2500 V/μs
Operating Supply Current 13mA
Channel Output Current 120mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1085097-OPA693IDBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA693IDBVTG4 CAD Model

Description

Product Overview: OPA693IDBVTG4

The OPA693IDBVTG4 is a high-speed, voltage-feedback operational amplifier designed and manufactured by the renowned semiconductor company, Texas Instruments. This component is known for its exceptional performance in video and high-speed signal processing applications, making it a preferred choice for designers looking to achieve high levels of accuracy and signal fidelity.

Key Features

  • Wide Bandwidth: The OPA693IDBVTG4 offers a wide bandwidth of 1.4GHz, which is ideal for high-speed applications that require fast settling times and high-frequency response.
  • High Output Current Drive: With the ability to deliver a continuous output current of up to ±65mA, this op-amp can drive a variety of loads, including cables and other high-capacitance elements.
  • Low Distortion: The device boasts a low harmonic distortion, which is crucial for maintaining signal integrity in precision applications.
  • Single Supply Operation: It operates on a single supply voltage ranging from +5V to +12V, simplifying power supply design and reducing system complexity.
  • Applications

    The OPA693IDBVTG4 is versatile and can be used in a wide array of applications, including:

    • Video amplifiers
    • Telecommunications
    • Cable drivers
    • Test and measurement equipment
    • Professional video equipment

    Package and Reliability

    Encased in an SOT-23-6 package, the OPA693IDBVTG4 is designed to occupy minimal board space while offering robust performance. Texas Instruments ensures high reliability and long operational life, which is critical for industrial and commercial grade equipment.

    Conclusion

    With its blend of speed, power, and precision, the OPA693IDBVTG4 from Texas Instruments stands out as an exceptional operational amplifier for any application requiring high-speed signal processing. Its reliable performance, coupled with Texas Instruments' reputation for quality, makes it an excellent choice for engineers and designers looking for a dependable and efficient solution.

You May Also Be Interested in

Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Analog Devices Inc.
IC OP AMP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6533 $53.2264
19+ $5.4592 $103.7248
29+ $5.2886 $153.3694
40+ $5.1180 $204.7200
51+ $4.9474 $252.3174
68+ $4.4356 $301.6208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 939 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess