EN
  • EN
  • DE

MAX457CSA+T

Part No MAX457CSA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP DUAL CMOS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications General Purpose
Number of Circuits 2
-3db Bandwidth 70MHz
Slew Rate 300 V/μs
Operating Supply Current 35mA
Channel Output Current 20mA
Supply Voltage - Operating ±4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068626-MAX457CSA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX457CSA+T CAD Model

Description

The MAX457CSA+T is a high-performance, low-power, precision operational amplifier from Maxim Integrated, a leader in analog and mixed-signal engineering. This device is designed to offer a blend of features that make it suitable for a wide array of applications, including sensor interfacing, data acquisition systems, and industrial control systems.

Key Features

  • Precision Performance: The MAX457CSA+T boasts high accuracy with a low offset voltage and low offset voltage drift, ensuring reliable and consistent performance over temperature and time.
  • Low Power Consumption: With an emphasis on power efficiency, this op-amp is ideal for battery-powered and portable applications, where power conservation is critical.
  • Wide Supply Range: The device operates over a broad supply voltage range, accommodating various system designs and allowing for flexible integration into both single and dual supply applications.
  • High Output Drive Capability: It is capable of driving heavy loads, which makes it versatile for driving a range of output devices.
  • Stable with Capacitive Loads: The MAX457CSA+T is designed to be stable with capacitive loads, making it easier to use in practical circuit configurations without oscillation issues.

Applications

The operational amplifier's robust feature set makes it a go-to choice for professionals in various industries. It is particularly well-suited for:

  • Instrumentation amplifiers
  • Active filters
  • Precision current sensing
  • Analog-to-digital converter (ADC) buffers
  • Digital-to-analog converter (DAC) buffers
  • Medical equipment
  • Process control

Package and Availability

The MAX457CSA+T comes in a compact SO-8 package, which is conducive to space-constrained applications. The device is offered in tape and reel form, facilitating easy assembly for mass production. Maxim Integrated ensures availability and support for their products, providing comprehensive technical documentation and application assistance.

With its combination of precision, power efficiency, and versatility, the MAX457CSA+T stands out as a superior choice for designers looking to optimize their analog circuitry in a variety of challenging applications.

You May Also Be Interested in

Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess