EN
  • EN
  • DE

LT6558CGN#PBF

Part No LT6558CGN#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP GENERAL PURPOSE 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000249-LT6558CGN#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Video Amps and Modules
Package Tube
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LT6558
Product Status Active
Ultra Librarian 3D Model Ultra Librarian LT6558CGN#PBF CAD Model

Description

The LT6558CGN#PBF is a high-performance, triple video amplifier integrated circuit (IC) manufactured by Analog Devices Inc. This IC is designed to deliver exceptional video quality with low noise and high linearity, making it an ideal choice for a wide range of video applications including surveillance systems, medical imaging, and broadcast equipment.

Key Features

  • High Bandwidth: Each amplifier in the LT6558CGN#PBF provides a high bandwidth of 750MHz, which allows for the transmission of high-resolution video signals without significant loss of detail.
  • Low Distortion: The device is engineered to offer low harmonic distortion and crosstalk, ensuring a clear and sharp image by minimizing interference between signals.
  • Adjustable Gain: The gain of each amplifier is independently adjustable, giving users the flexibility to optimize the signal level for each specific application.
  • Power Efficiency: With a low quiescent current, the LT6558CGN#PBF is designed for power-sensitive applications, contributing to overall system power efficiency.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range from 4.5V to 11V, accommodating various system power requirements.

Package and Quality

The LT6558CGN#PBF is offered in a 16-lead SSOP package, which allows for a compact design footprint while still providing excellent thermal performance. The package is lead-free and RoHS compliant, meeting modern environmental standards for electronic components.

Applications

  • High-Definition Video Equipment
  • CCTV and Surveillance Systems
  • Medical Imaging Systems
  • Video Broadcasting and Distribution
  • Instrumentation and Test Equipment

With its combination of high-speed performance, low distortion, and flexibility, the LT6558CGN#PBF from Analog Devices Inc. is a top-tier solution for professionals seeking to enhance their video signal processing capabilities.

You May Also Be Interested in

Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess