EN
  • EN
  • DE

OPA3692IDBQTG4

Part No OPA3692IDBQTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO BUFFER AMP TRPL 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Buffer
Number of Circuits 3
-3db Bandwidth 280MHz
Slew Rate 2000 V/μs
Operating Supply Current 15.3mA
Channel Output Current 190mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1084933-OPA3692IDBQTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA3692IDBQTG4 CAD Model

Description

Overview of Texas Instruments OPA3692IDBQTG4

The OPA3692IDBQTG4 is a high-performance, triple, voltage-feedback operational amplifier designed by Texas Instruments. This op-amp is particularly well-suited for video and high-speed signal processing applications, offering a unique combination of speed, power efficiency, and excellent video performance. With its wide bandwidth and fast slew rate, the OPA3692IDBQTG4 is capable of handling a broad range of high-speed applications with ease.

Key Features

  • Wide Bandwidth: The OPA3692IDBQTG4 features a wide -3dB bandwidth of 430MHz when set to a gain of +2, which is ideal for high-frequency signal processing.
  • High Slew Rate: A high slew rate of 2200 V/µs allows this op-amp to respond quickly to changes in input, making it suitable for fast switching applications.
  • Low Distortion: It offers a low harmonic distortion, which is critical for maintaining signal integrity in high-fidelity applications.
  • Triple Amplifiers: The device includes three independent op-amps in a single package, providing design flexibility and reducing PCB space requirements.
  • Power Supply Range: The OPA3692IDBQTG4 operates from a supply range of ±5V to ±12V, accommodating various design needs.
  • Output Disable Feature: This feature allows the output stage to be effectively disconnected from the load, which can be useful in multiplexing applications or power-saving modes.

Applications

  • Professional Video Equipment
  • High-Speed Data Acquisition
  • Communication Systems
  • Active Filtering
  • Test Equipment
  • A/D Driver Amplifiers

The OPA3692IDBQTG4 comes in a compact SSOP-16 package and is specified for operation over the extended industrial temperature range of -40°C to +85°C. Its robust design and reliable performance make it an excellent choice for designers looking to optimize their high-speed systems without compromising on quality or efficiency.

With Texas Instruments' reputation for producing high-quality components, the OPA3692IDBQTG4 is a solid choice for any application requiring a high-speed, low-distortion, and efficient operational amplifier.

You May Also Be Interested in

Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5921 $58.3684
9+ $11.9731 $107.7579
13+ $11.5989 $150.7857
18+ $11.2247 $202.0446
24+ $10.8506 $260.4144
31+ $9.7281 $301.5711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess