Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tape and Reel
Status Obsolete
Function Modulator
LO Frequency 100MHz ~ 1GHz
RF Frequency 100MHz ~ 1GHz
Noise Floor -132dBm/Hz
Output Power -1dBm
Supply Current 37mA
Supply Voltage (V) 4.5V ~ 5.5V
Test Frequency 900MHz
Manufacturer Package 16-SOIC
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1275294-U2790B-NFPG3H
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U2790B-NFPG3H CAD Model

Description

Microchip Technology U2790B-NFPG3H Product Overview

The U2790B-NFPG3H from Microchip Technology is a state-of-the-art integrated circuit designed for high-performance applications in the telecommunication sector. This advanced product is a testament to Microchip Technology's commitment to providing innovative solutions that meet the evolving needs of modern electronics.

Key Features

  • Versatile Applications: The U2790B-NFPG3H is suitable for a variety of applications, including wireless communication systems, signal processing, and other RF (Radio Frequency) related functions.
  • High Frequency Performance: Engineered to operate efficiently at high frequencies, this IC can handle tasks that require quick data processing and transmission.
  • Low Power Consumption: Despite its high-performance capabilities, the U2790B-NFPG3H is designed to be power-efficient, making it ideal for portable and battery-powered devices.
  • Robust Design: Built with durability in mind, this product ensures reliable operation even in challenging environmental conditions.

Technical Specifications

  • Manufacturer: Microchip Technology
  • Part Number: U2790B-NFPG3H
  • Category: Integrated Circuits (ICs)
  • Subcategory: Specialized ICs
  • Package / Case: Surface-Mount
  • Operating Temperature Range: Specified by manufacturer

Applications

The U2790B-NFPG3H is perfect for designers looking to integrate a reliable and efficient IC into their RF communication systems. Its high-frequency operation and low power consumption make it suitable for a wide range of applications, including but not limited to:

  • Mobile Communication Devices
  • Wireless Network Infrastructure
  • RF Signal Processing Units
  • Satellite Communication Equipment
  • Avionics and Radar Systems

Conclusion

Microchip Technology's U2790B-NFPG3H is an exemplary component for any application requiring high-frequency, low-power, and reliable integrated circuits. With its robust design and versatile applications, this product stands out as a top choice for engineers and designers in the telecommunications industry.

You May Also Be Interested in

Maxim Integrated
Quadrature Mod 75MHz 28-Pin TQFN EP / IC MODULATOR I/Q WIDE 28TQFN
Need more? Email Us
ECAD model for MAX2150ETI+
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
ECAD model for F1653NLGI
Analog Devices Inc.
RF MODULATOR 200MHZ-4GHZ 24VFQFN / RF Modulator IC 200MHz ~ 4GHz 24-VFQFN Exposed Pad
Need more? Email Us
ECAD model for HMC697LP4ETR
Analog Devices Inc.
RF MODULATOR 250MHZ-3.8GHZ 16QFN
Lowest to $2.1631
ECAD model for HMC495LP3ETR
Maxim Integrated
Need more? Email Us
ECAD model for MAX2452ISE
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $7.0325
ECAD model for TRF3705IRGER
Analog Devices Inc.
RF MODULATOR 16VFQFN
Need more? Email Us
ECAD model for HMC7150LP3DE
Analog Devices Inc.
RF MODULATOR 4GHZ-7GHZ 16VFQFN
Lowest to $365.0866
ECAD model for HMC496LP3ETR
Linear Technology
IC DIRECT QUADRATURE MOD 16-QFN / Quadrature Mod 16-Pin QFN EP Tube
Need more? Email Us
ECAD model for LT5518EUF#PBF

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.9244 $71.5464
14+ $9.7848 $136.9872
21+ $9.4782 $199.0422
29+ $9.1729 $266.0141
37+ $8.8676 $328.1012
49+ $7.9492 $389.5108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,040 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention