Products specifications

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer Texas Instruments
Win Source Part Number 341253-OPA360AIDCRT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA360AIDCRT CAD Model

Description

The OPA360AIDCRT is a high-performance, digital video amplifier produced by Texas Instruments.

  • Supply Voltage: 2.5V to 5.5V
  • Fixed Gain: 6 dB
  • Output Signal: 2Vpp into 150-ohm load
  • Filter: Integrated fourth-order Butterworth
  • Filter Cutoff Frequency: 8.5 MHz
  • Power-Saving Shutdown Feature: Yes
  • Package: 6-pin SOT-23

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2267V-TE1-#ZZZB
NJR Corporation/NJRC
Video Amp Single ±8V 8-Pin SSOP T/R
Need more? Email Us
ECAD model for NJM592V8-TE1
Maxim Integrated
IC AMP GENERAL PURPOSE 8SOIC
Lowest to $0.9384
ECAD model for MAX4030EESA+
Texas Instruments
IC VIDEO BUFFER AMP 8-SOIC
Need more? Email Us
ECAD model for OPA693IDG4
RF Micro Devices
IC AMP MODULE 65MHZ SOT115J
Need more? Email Us
ECAD model for R0605250L
Texas Instruments
IC OPAMP CMOS 200MHZ TRP 14TSSOP
Lowest to $7.0204
ECAD model for OPA3355EA/2K5
Texas Instruments
IC VIDEO BUFFER AMP TRPL 16SSOP
Lowest to $9.6767
ECAD model for OPA3692IDBQRG4
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $2.2650
ECAD model for ADA4432-1BCPZ-R7
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2277MG(TE2)

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention