EN
  • EN
  • DE

LTC4314CGN#TRPBF

Part No LTC4314CGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXR I2C HOTSWAP 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Buffer, Multiplexer
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Capacitance - Input 20 pF
Voltage - Supply 2.9V ~ 5.5V
Current - Supply 7.3mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-SSOP
Base Product Number LTC4314
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879890-LTC4314CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4314CGN#TRPBF CAD Model

Description

Product Overview: LTC4314CGN#TRPBF from Analog Devices Inc.

The LTC4314CGN#TRPBF is a high-performance hot-swappable 2-wire bus buffer that enhances the capabilities of I²C systems. Manufactured by Analog Devices Inc., a leader in precision high-performance electronics, this device is designed to provide robust solutions for applications requiring I²C or SMBus compatibility. It allows for the extension of the I²C bus by buffering both the data (SDA) and the clock (SCL) lines, thus enabling the use of longer bus lengths and the connection of more devices on the same bus without degrading signal integrity.

This bus buffer is particularly useful in complex systems where multiple slave devices are required to communicate with one or more master devices. The LTC4314CGN#TRPBF is capable of increasing system reliability through its built-in fault protection features. These include stuck bus disconnection and recovery, which ensures that the system can recover from a bus lock-up without manual intervention or system reset.

The device is housed in a 16-lead SSOP package and operates over a wide temperature range, making it suitable for industrial and automotive environments. Its low quiescent current makes it an energy-efficient option for battery-powered applications. Additionally, it supports both standard (100kHz) and fast (400kHz) I²C bus speeds, providing flexibility for a variety of communication requirements.

Key features of the LTC4314CGN#TRPBF include:

  • Hot-swappable operation for easy maintenance and upgrades without system power down.
  • Prevents data corruption during live board insertion and removal.
  • High noise margin with strong drive capability on SDA and SCL lines.
  • Automatic recovery from stuck bus conditions without the need for external intervention.
  • Compatible with I²C and SMBus standards.
  • Capable of operating with multiple masters and slaves.
  • Low operating voltage range suitable for modern low-voltage systems.

The LTC4314CGN#TRPBF is an ideal choice for engineers looking to improve the robustness and extend the capabilities of their I²C/SMBus communication systems. With its advanced features and reliable performance, it ensures that complex systems with multiple devices can communicate effectively and without interruption.

You May Also Be Interested in

Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess