EN
  • EN
  • DE

HSDL-3602-038

Part No HSDL-3602-038
Manufacturer Lite-On Inc.
Catalog IrDA Transceiver Modules
Description IrDA® Data 1.4 Compliant 4 Mb/s 3V Infrared Transceiver | TXRX IR 4MB/S 3V TOP VIEW SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Tape and Reel
Status Obsolete
Data Rate 4Mbps
Supply Voltage (V) 2.7V ~ 3.6V
Idle Current, Typ at 25°C 2.5mA
Link Range, Low Power 1.5m
Orientation Top View
Temperature Range - Operating -20°C ~ 70°C
Size 12.2mm x 4.9mm x 4.0mm
Standards IrDA 1.4
Shutdown Yes
Manufacturer Pack Quantity 1,800
MSL Level 1 (Unlimited)
Win Source Part Number 1181807-HSDL-3602-038
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HSDL-3602-038 CAD Model

Description

The Lite-On Inc. HSDL-3602-038 is an obsolete IrDA 1.4 compliant transducer designed to operate at a data rate of 4Mbps.

  • Manufacturer: Lite-On Inc.
  • Data Rate: 4Mbps
  • Package: Tape and reel
  • Orientation: Top view
  • Link Range: 1.5m
  • Power: Low power
  • Shutdown Feature: Yes
  • Temperature Range: -20°C to 70°C
  • Supply Voltage: 2.7V to 3.6V
  • Idle Current: 2.5mA @ 25°C
  • Dimensions: 12.2mm x 4.9mm x 4.0mm
  • Manufacturer Pack Quantity: 1,800

You May Also Be Interested in

Zilog
IRDA MODULE 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Lowest to $16.3213
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Need more? Email Us
LITE-ON Technology
IRDA MOD TXRX FRONT VIEW SHIELD
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Lowest to $3.7425
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Lowest to $4.3657
LITE-ON Technology
TXRX IR 4.0MBIT/S W/REMOTE SMD
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 4MBPS 3V SMD
Lowest to $12.0441
Rohm Semiconductor
MODULE IRDA 5MBPS 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess