EN
  • EN
  • DE

LTC4307CMS8#PBF

Part No LTC4307CMS8#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Supply Current 8mA
Operating Temperature Range 0°C ~ 70°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784068-LTC4307CMS8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4307
Introduction Date December 15, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4307CMS8#PBF CAD Model

Description

Product Overview: LTC4307CMS8#PBF

The LTC4307CMS8#PBF is a high-performance hot-swappable 2-wire bus buffer from Linear Technology, designed to enable a seamless interface between devices or segments on an I2C bus. This integrated circuit is crafted to enhance system reliability and flexibility by allowing insertion and removal of I2C devices without disrupting the data flow on the bus or requiring a system reset.

This bus buffer integrates a variety of features that make it an essential component for systems requiring robust I2C communications. The LTC4307CMS8#PBF is equipped with a slew-rate-limited rise time accelerator, which facilitates the operation of the I2C bus over long cables or with a high-capacitance load, while still preserving signal integrity. Additionally, its pre-charge feature reduces the likelihood of corrupting data when hot-swapping boards.

The device also boasts a level shifting function that allows voltage-level translation between 1.5V, 2.5V, 3.3V, or 5V buses, making it highly versatile for mixed-voltage systems. This ensures compatibility across different logic levels and protects against potential damage caused by mismatched voltages. Furthermore, its strong pull-up current capability on the SDA and SCL lines ensures fast rise times even on heavily loaded buses.

For improved fault tolerance, the LTC4307CMS8#PBF includes a stuck bus disconnect and recovery feature. In the event of a data or clock line being stuck low, the device will automatically disconnect the input from the output, allowing the upstream bus to continue functioning normally. Once the fault is cleared, the LTC4307CMS8#PBF will automatically reconnect the isolated segment to the main bus.

Packaged in a compact and robust MSOP-8 package, the LTC4307CMS8#PBF is suitable for use in a wide range of applications, including servers, telecommunications, networking equipment, and industrial systems. Its advanced features and ease of use make it an excellent choice for designers looking to enhance their I2C bus systems.

Overall, the LTC4307CMS8#PBF from Linear Technology stands out as a reliable and versatile solution for I2C bus buffering and hot-swap applications, ensuring stable and efficient communication in complex electronic systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1473 $50.3568
39+ $2.5824 $100.7136
60+ $2.5017 $150.1020
83+ $2.4210 $200.9430
107+ $2.3403 $250.4121
143+ $2.0982 $300.0426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,558 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess