EN
  • EN
  • DE

LTC2983ILX#PBF

Part No LTC2983ILX#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description Temp Sensor Digital Serial (2-Wire, 3-Wire, 4-Wire, SPI) Automotive 48-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Height 1.6 mm
Interface SPI
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.85 V
Mount Surface Mount
Nominal Supply Current 15 mA
Number of Pins 48
Output Type SPI
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 996904-LTC2983ILX#PBF
Categories PMIC - Power Management - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2983ILX#PBF CAD Model

Description

Product Overview: LTC2983ILX#PBF

The LTC2983ILX#PBF is a high-performance, multi-sensor temperature measurement IC developed by Analog Devices Inc. This advanced product is designed to directly digitize RTDs, thermocouples, thermistors, and diodes with exceptional accuracy and precision, making it an ideal solution for a wide range of temperature monitoring applications in various industries such as industrial, automotive, and consumer electronics.

Key Features

  • Direct Temperature Measurement: The LTC2983ILX#PBF can directly measure temperature from a wide variety of sensors, eliminating the need for additional signal conditioning.
  • Multiple Sensor Types: Compatible with thermocouples, RTDs, thermistors, and semiconductor temperature sensors, this product offers flexibility for different measurement requirements.
  • High Accuracy: With built-in cold junction compensation and advanced calibration algorithms, this IC ensures precise temperature readings.
  • Easy Integration: The device includes a 24-bit sigma-delta ADC and a multiplexer for easy interfacing with multiple sensors, simplifying system design and reducing component count.
  • Custom Sensor Support: Users can also configure the IC to work with custom sensors, providing versatility for specialized applications.

Performance Specifications

  • Resolution: The LTC2983ILX#PBF features a high-resolution 24-bit ADC, ensuring detailed temperature readings.
  • Temperature Range: Capable of measuring temperatures across a broad range, suitable for various environments and conditions.
  • Communication Interface: Digital data is easily accessible through SPI communication, facilitating integration with microcontrollers and digital systems.

Applications

  • Industrial temperature monitoring and control systems
  • Automotive engine and cabin temperature measurement
  • Consumer electronics that require precise temperature regulation
  • Medical equipment where accurate temperature readings are critical
  • Environmental monitoring and HVAC systems

The LTC2983ILX#PBF by Analog Devices Inc. represents a state-of-the-art solution for precise temperature measurement. Its robust design, compatibility with multiple sensor types, and high accuracy make it a versatile and reliable component for any temperature-sensitive application.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess