EN
  • EN
  • DE

15188-4S

Part No 15188-4S
Manufacturer Eaton Bussmann
Catalog DIN Rail Channel
Description CONN TERM BLK DISCONN 12-26AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Disconnect
Number of Positions 4
Number of Levels 1
Terminal - Width 39.6mm
Termination Style Screw
Current - UL 30 A
Voltage - UL 600V
Wire Gauge or Range - AWG 12-26 AWG
Wire Gauge or Range - mm2 1.5-4mm²
Features Locking Mechanism
Color White
Ultra Librarian 3D Model Ultra Librarian 15188-4S CAD Model

Description

NULL

You May Also Be Interested in

Omron
GROUNDTB SCREW 4MM 1:2 1TIER
Need more? Email Us
Eaton Bussmann
DIN RAIL 35MMX15MM SLOTTED 1M
Need more? Email Us
Eaton Bussmann
MOUNTING CHANNEL NRA RAIL
Need more? Email Us
Eaton Bussmann
DIN RAIL SLOTTED ALUMINUM 37.5\
Need more? Email Us
Eaton Bussmann
CUT NFTA72 IN HALF
Need more? Email Us
Eaton Bussmann
MTNG RAIL B025-7004-14
Need more? Email Us
Eaton Bussmann
DIN RAIL 35MM SLOTTED ALUM 1M
Need more? Email Us
Omron
TERMBLK SCREW 35MM 1:1 1TIER
Need more? Email Us
Omron
TB SCREW 2.5MM 1:1 1TIER BLUE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess