EN
  • EN
  • DE

BAS521BX

Part No BAS521BX
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description BAS521B/SOD523/SC-79 / Diode Standard 250 V 250mA (DC) Surface Mount SOD-523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 250 V
Current - Average Rectified (Io) 250mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 200 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 100 nA @ 200 V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Operating Temperature - Junction 150°C (Max)
Base Product Number BAS521
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 1727-7826-1,934660344115,1727-7826-2,1727-7826-6
Standard Package 3,000
Win Source Part Number 1110460-BAS521BX
Ultra Librarian 3D Model Ultra Librarian BAS521BX CAD Model

Description

The BAS521BX is a high-speed switching diode manufactured by Nexperia. These diodes are designed for fast switching applications, such as clamping, protection, and signal rectification. They offer low capacitance and fast recovery times, making them suitable for high-frequency circuits.

Applications

  • High-speed switching circuits
  • Clamping diodes
  • Protection diodes
  • Signal rectification
  • RF applications

Features

  • High switching speed
  • Low capacitance
  • Fast reverse recovery time
  • Small footprint
  • AEC-Q101 qualified

Benefits

  • Improved circuit performance
  • Reduced switching losses
  • Efficient protection
  • Compact design
  • Suitable for automotive applications

Technical Specifications

The BAS521BX features a maximum reverse voltage (VR) of 250V and a forward current (IF) of 200mA. The reverse recovery time (trr) is typically very low, in the nanosecond range. The junction capacitance (Cj) is also low, typically a few picofarads. It comes in a small SOT-23 package. The operating temperature range is typically -65°C to +150°C.

For comprehensive information on forward voltage characteristics, reverse leakage current, and other detailed specifications, refer to the official Nexperia datasheet. The datasheet is critical for designing reliable and optimized circuits using the BAS521BX diode.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,790 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess