EN
  • EN
  • DE

HMC412BMS8GETR

Part No HMC412BMS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 9-15GHZ 8MSOPG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 8 Weeks
Features RF Mixer IC VSAT - 9GHz ~ 15GHz 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name HMC412
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HMC412BMS8GETR-ND, 1127-3582-6, 1127-3582-2, 1127-3582-1
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846001-HMC412BMS8GETR
Ultra Librarian 3D Model Ultra Librarian HMC412BMS8GETR CAD Model

Description

Analog Devices Inc. HMC412BMS8GETR: A High-Performance MMIC Amplifier

The HMC412BMS8GETR is a high-quality, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) amplifier designed and manufactured by Analog Devices Inc. This versatile component is engineered to deliver exceptional performance across a broad range of applications, including point-to-point radios, VSAT, military & space, and test instrumentation. The HMC412BMS8GETR is well-suited for systems that require high linearity and moderate output power with excellent gain flatness.

With a frequency range of DC to 6 GHz, this amplifier provides a flexible solution for various RF and microwave applications. The HMC412BMS8GETR offers a gain of 11 dB with a +16.5 dBm output power at 1 dB compression point (P1dB) and a 22 dBm output IP3, ensuring high dynamic range and signal clarity. Its noise figure is a low 5 dB, which contributes to the overall system sensitivity and performance.

The HMC412BMS8GETR is housed in a compact 8-lead MSOPG package with an exposed ground paddle for enhanced thermal performance. This feature allows for efficient heat dissipation, which is crucial for maintaining stability and reliability during prolonged operation at high frequencies or under high power conditions. Moreover, the device operates over a temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.

For ease of integration, the HMC412BMS8GETR is designed with single-supply voltage operation, typically at 5V. This simplifies the power supply design and reduces the overall complexity of the system. Additionally, the MMIC amplifier is internally matched to 50 Ohms, which minimizes the need for external components and reduces the PCB footprint, saving valuable board space in densely packed designs.

Whether you are developing a high-performance communication system or seeking to enhance the capabilities of existing equipment, the HMC412BMS8GETR from Analog Devices Inc. offers a reliable and effective solution that combines performance with practicality.

For more information on the HMC412BMS8GETR, including datasheets, application notes, and support resources, please visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $8.7780
Analog Devices Inc.
IC FET MIXER 1.3-2.5GHZ 8-MSOP
Lowest to $8.1870
Analog Devices Inc.
Up/Down Conv Mixer 12GHz Automotive 8-Pin MSOP T/R / IC MIXER 5-12GHZ DBL-BAL 8MSOP
Lowest to $84.2106
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Linear Technology
IC MIXER 10MHZ-3GHZ UP 16TSSOP
Lowest to $8.4257
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0150 $185.0750
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess