EN
  • EN
  • DE
  • IT

SE125PFR-TR10

Part No SE125PFR-TR10
Manufacturer Panduit Corp
Catalog Spiral Wrap, Expandable Sleeving
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Mfr Panduit Corp
Series Pan-Wrap™ SE
Package Bulk
Product Status Obsolete
Type Sleeve
Type Attributes Expandable
Diameter - Inside, Non-Expanded 1.250" (31.75mm)
Diameter - Inside, Expanded 1.500" (38.10mm)
Material Polyethylene Terephthalate (PET), Halogen Free
Color White
Length 200' (60.96m)
Temperature Range - Operating -70°C ~ 125°C
Heat Protection Flame Retardant
Abrasion Protection Abrasion Resistant
Environment Protection UV Resistant
Features Noise Reduction, Vibration Resistant
Material Flammability Rating UL VW-1
Standard Package 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7413.00.5000
Win Source Part Number 1308552-SE125PFR-TR10
Ultra Librarian 3D Model Ultra Librarian SE125PFR-TR10 CAD Model

Description

The Panduit Corp Pan-Wrap SE 1308552-SE125PFR-TR10 is a spiral wrap that is used for cable and wire management.

  • Color: White
  • Material: Polyethylene terephthalate (PET), which is halogen-free
  • Length: 200 feet (60.96 meters)
  • Material Flammability Rating: UL VW-1
  • Feature: Expandable
  • Temperature Range: -70°C to 125°C
  • Features: Noise reduction and vibration resistance
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Lowest to $791.3688
HellermannTyton
SLEEVING 3/4" X 75' WHITE
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
SLIT WRAP 0.284" X 10000' BLACK / Slit Wrap 0.398" (10.11mm) X 10000' (3048.00m) Black
Need more? Email Us
Panduit Corp
SLEEVING 1-1/4" X 50' BLACK / Cable Accessories Braided Expandable Sleeving Polyethylene Terephthalate Black Reel
Need more? Email Us
Advanced Semiconductor Business Inc.
MMIC Amplifier
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess