EN
  • EN
  • DE

HMC966LP4ETR

Part No HMC966LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC IQ DOWNCONVERTER 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Mixer IC General Purpose Down Converter 17GHz ~ 20GHz 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name HMC966
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873822-HMC966LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC966LP4ETR CAD Model

Description

Product Overview: HMC966LP4ETR by Analog Devices Inc.

The HMC966LP4ETR is a high-performance RF (Radio Frequency) mixer produced by Analog Devices Inc., a leader in the semiconductor industry. This advanced mixer is part of the Hittite Microwave Corporation product line, which is renowned for its innovative RF solutions. The HMC966LP4ETR is designed to meet the demanding requirements of modern wireless infrastructure, test and measurement equipment, and military applications.

Key Features and Benefits

  • High Linearity: The HMC966LP4ETR offers exceptional linearity, which is critical for maintaining signal integrity in complex RF systems. This ensures that the mixer can handle high signal levels without introducing significant distortion.
  • Wide Frequency Range: This mixer operates over a broad frequency range, making it versatile for various applications that require different frequency bands. It is well-suited for systems that operate in the microwave spectrum.
  • Low Noise Figure: With a low noise figure, the HMC966LP4ETR contributes minimally to the overall noise of the RF system, which is essential for maintaining a high signal-to-noise ratio (SNR).
  • Compact Form Factor: The product comes in a compact 4x4mm QFN package, which allows for space-saving designs and is ideal for integration into systems where real estate is at a premium.
  • Surface-Mount Device (SMD): As an SMD component, the HMC966LP4ETR is suitable for automated assembly processes, which can help reduce manufacturing costs and time.

Applications

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Military and Space
  • Satellite Communications
  • Broadband Telecom Systems

The HMC966LP4ETR from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, high-performance RF solutions. Its robust design and advanced features ensure that it can meet the needs of the most demanding RF applications, delivering reliability and performance that engineers and designers can trust.

For more detailed specifications and application support, customers are encouraged to consult the product datasheet or contact Analog Devices Inc. directly. The HMC966LP4ETR is a crucial component for anyone looking to create a cutting-edge RF system with stringent performance requirements.

You May Also Be Interested in

Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess