EN
  • EN
  • DE

CTX68-1P-R

Part No CTX68-1P-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 68.4UH SMD / Unshielded 2 Coil Inductor Array 273.61 µH Inductance - Connected in Series 68.4 µH Inductance - Connected in Parallel 373mOhm Max DC Resistance (DCR) - Parallel 660 mA Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Eaton - Electronics Division
Series Econo-Pac™
Package Tape & Reel (TR)
Number of Coils 2
Inductance - Connected In Parallel 68.4 µH
Inductance - Connected In Series 273.61 µH
Tolerance ±20%
Current Rating - Parallel 660 mA
Current Rating - Series 330 mA
DC Resistance (DCR) - Parallel 373mOhm Max
DC Resistance (DCR) - Series 1.49Ohm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.450" L x 0.450" W (11.43mm x 11.43mm)
Height 0.165" (4.19mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names CTX68-1P,CTX68-1P-ND
Standard Package 1,100
Win Source Part Number 1205473-CTX68-1P-R
Ultra Librarian 3D Model Ultra Librarian CTX68-1P-R CAD Model

Description

The 1205473-CTX68-1P-R is an inductor, coil, choke that comes in tape and reel packaging from Eaton - Electronics Division.

  • Height: 0.165" (4.19mm)
  • Dimension: 0.450" L x 0.450" W (11.43mm x 11.43mm)
  • Tolerance: ±20%
  • Standard Package: 1,100
  • Coils: 2
  • Inductance (Series): 273.61 µH
  • Inductance (Parallel): 68.4 µH
  • Current Rating (Series): 330 mA
  • Current Rating (Parallel): 660 mA
  • DC Resistance (DCR) Series: 1.49Ohm Max
  • DC Resistance (DCR) Parallel: 373mOhm Max
  • Approvals: CTX68-1P, CTX68-1P-ND
  • HTSUS: 8504.50.4000

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 6 COIL 27.4UH SMD
Need more? Email Us
Bourns Inc.
Inductor Power 11.2uH 10% 100KHz Ferrite 1.54A 0.065Ohm DCR T/R / INDUCT ARRAY 6 COIL 11.2UH SMD
Need more? Email Us
Pulse
INDUCT ARRAY 2 COIL 284NH SMD / Inductor Power Wirewound 0.284uH/1.14uH 20% 37A/1.5A 0.00038Ohm/0.0015Ohm DCR T/R
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 7.81UH SMD
Lowest to $0.9148
Eaton Bussmann
INDUCT ARRAY 6 COIL 11.2UH SMD
Lowest to $4.7454
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 220UH SMD / POWER-CHOKE WE-DD
Lowest to $26.4738
Bourns Inc.
INDUCT ARRAY 2 COIL 1UH SMD
Need more? Email Us
Pulse
INDUCT ARRAY 2 COIL 34UH SMD
Lowest to $1.4903
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 15UH SMD / POWER-CHOKE WE-DD
Lowest to $21.6181

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess