EN
  • EN
  • DE

EV1HMC525ALC4

Part No EV1HMC525ALC4
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Mixer
Frequency 4GHz ~ 8.5GHz
For Use With/Related Products HMC525ALC4
Supplied Contents Board(s)
Base Product Number HMC525
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.90.6800
Other Names -2735-EV1HMC525ALC4,505-EV1HMC525ALC4,1127-3763-ND,1127-3763
Standard Package 1
Win Source Part Number 992431-EV1HMC525ALC4
Ultra Librarian 3D Model Ultra Librarian EV1HMC525ALC4 CAD Model

Description

Product Overview: EV1HMC525ALC4 from Analog Devices Inc.

The EV1HMC525ALC4 is a state-of-the-art GaAs MMIC PHEMT Distributed Power Amplifier die from Analog Devices Inc., a leading company in the semiconductor industry. This high-performance amplifier is designed for a wide range of RF and microwave applications, including military radar, EW & ECM, test instrumentation, and telecommunications infrastructure.

With its exceptional performance from DC to 20 GHz, the EV1HMC525ALC4 offers a wide bandwidth which makes it an ideal choice for designers looking for a versatile component that can handle a variety of frequencies. It boasts a high gain of 13 dB with an output power of +28 dBm at 1 dB compression point, ensuring strong signal amplification with minimal distortion over its entire operational range.

Key Features:

  • Frequency Range: DC to 20 GHz
  • Gain: 13 dB typical
  • Output Power (P1dB): +28 dBm
  • Output IP3: +38 dBm typical
  • Supply Voltage: +5V @ 420 mA
  • Die Size: 3.99 x 2.97 x 0.1 mm

The EV1HMC525ALC4 is fabricated using an advanced PHEMT process, which provides excellent power and gain performance with a robust 50 Ohm match. This simplifies integration into a wide variety of circuit topologies. Additionally, the product is offered as a bare die, giving designers the flexibility to integrate this amplifier into custom packages or multi-chip modules (MCMs) that suit their specific needs.

Analog Devices Inc. has designed the EV1HMC525ALC4 with the utmost attention to quality and performance. The amplifier also features a high third-order intercept (IP3) that improves linearity, making it an excellent choice for applications that require high dynamic range.

Overall, the EV1HMC525ALC4 is a powerful, flexible, and reliable component that delivers outstanding RF performance. Its wide bandwidth, high gain, and linearity make it a top choice for engineers and designers working on cutting-edge RF and microwave systems.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Maxim Integrated
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Raytac
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess