EN
  • EN
  • DE
  • IT

SPM-05-S-B-VT1-PF

Part No SPM-05-S-B-VT1-PF
Manufacturer Samtec Inc.
Catalog USB, DVI, HDMI Connectors —USB, DVI, HDMI Connector Assemblies
Description SPM SEALED PORT MINI USB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type USB - mini B
Number of Contacts 5
Gender Receptacle
Mounting Type Panel Mount, Through Hole
Mounting Feature Bulkhead - Front Side Nut
Termination Solder
Features Circular Threaded Coupling
Ingress Protection IP68 - Dust Tight, Waterproof
Temperature Range - Operating -55°C ~ 125°C
Number of Ports 1
Current Rating (Amps) 1.9A per Contact
Voltage - Rated 190V
Mating Cycles 1000
Shielding Shielded
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1572610-SPM-05-S-B-VT1-PF
Ultra Librarian 3D Model Ultra Librarian SPM-05-S-B-VT1-PF CAD Model

Description

N

You May Also Be Interested in

Conxall/Switchcraft
SBC 2.4GHZ 4 CORE 2GB/0GB RAM
Need more? Email Us
Amphenol FCI
CONN RCPT USB2.0 MINI AB SMD R/A
Lowest to $0.5239
GCT
USB 2.0 TYPE-C RECPT VERT SMT 1.
Lowest to $1.5659
Amphenol Commercial Products
USB3.2 GEN2, TYPE C, VERTICAL, D
Lowest to $2.3284
Omron
CONN RCPT USB2.0 TYPEA 4POS R/A
Lowest to $3.4926
Samtec Inc.
CONN RCPT USB2.0 TYPEB 4P SMD RA
Need more? Email Us
929
Keystone Electronics
CONN RCPT IEEE 1394 FIREWIRE R/A
Need more? Email Us
Bulgin
CONN RCP USB2.0 TYPEB 4P PNL MNT
Need more? Email Us
Amphenol Commercial Products
CONN RCPT USB2.0 TYPEA 4P PCB RA
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess