EN
  • EN
  • DE

ADIS16405BMLZ

Part No ADIS16405BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/GYRO/MAG SPI 24ML / Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr Analog Devices Inc.
Series iMEMS®, iSensor™
Package Box
Product Status Obsolete
Sensor Type Accelerometer, Gyroscope, Magnetometer, 9 Axis
Output Type SPI
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case Module
Supplier Device Package Module
Mounting Type Chassis Mount
Base Product Number ADIS16405
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 7A994
HTSUS 9031.80.8085
Win Source Part Number 41768-ADIS16405BMLZ
Ultra Librarian 3D Model Ultra Librarian ADIS16405BMLZ CAD Model

Description

ADIS16405BMLZ - Precision Tri-Axis Inertial Sensor

The ADIS16405BMLZ is a high-performance, precision inertial sensor from Analog Devices Inc. that offers a complete inertial system incorporating multiple MEMS sensors. This compact module includes a tri-axis gyroscope, a tri-axis accelerometer, and a tri-axis magnetometer, along with pressure sensor capabilities, all in a single package. Designed to provide stable and reliable performance in a variety of applications, the ADIS16405BMLZ is an excellent choice for platform stabilization, navigation, robotics, and motion analysis.

Key Features

  • Tri-Axis Gyroscope: With a wide dynamic range and excellent vibration rejection, the gyroscope provides precise rotational rate sensing.
  • Tri-Axis Accelerometer: Measures linear acceleration in three dimensions, enabling accurate motion tracking and tilt sensing.
  • Tri-Axis Magnetometer: Senses magnetic fields, allowing for compass heading information and magnetic disturbance detection.
  • Barometric Pressure Sensor: Enhances altitude estimation capabilities for a comprehensive understanding of the device's three-dimensional environment.
  • Factory Calibrated: Each sensor in the ADIS16405BMLZ is individually calibrated for sensitivity, bias, alignment, and temperature to ensure high accuracy and performance.
  • Easy Integration: The module features a simple SPI-compatible serial interface, which simplifies system connectivity and allows for straightforward integration into a wide range of systems.
  • Rugged Design: Enclosed in a robust laser-welded titanium housing, the ADIS16405BMLZ is designed to withstand harsh environments and high levels of mechanical shock and vibration.
  • Compact Form Factor: With its small footprint, the device is ideal for applications where space is at a premium, without compromising on the quality of inertial data.

Applications

The ADIS16405BMLZ is versatile and can be employed in various high-performance applications, including:

  • Aerospace and Defense: For precision guidance, navigation, and control.
  • Industrial Automation: In robotics and machinery for motion control and monitoring.
  • Automotive: For vehicle dynamics, telematics, and advanced driver-assistance systems (ADAS).
  • Research and Development: As a tool for motion analysis and data collection in scientific studies.

With its combination of multiple sensors, high accuracy, and ease of use, the ADIS16405BMLZ from Analog Devices Inc. represents a comprehensive solution for advanced inertial sensing needs.

You May Also Be Interested in

STMicroelectronics
AUTOMOTIVE 6-AXIS INERTIAL MODUL / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $5.4727
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $2.0619
Bosch Sensortec
IMU ACCEL/GYRO / Accelerometer, Gyroscope, 9 Axis Sensor I2C, SPI Output
Lowest to $173.1344
TDK InvenSense
IMU ACCEL/GYRO/COMPI2C/SPI 24QFN
Lowest to $13.0677
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 28LGA
Lowest to $9.9654
Maxim Integrated
IMU ACCEL/GYRO 3-AXIS I2C 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C Output
Lowest to $22.1437
Analog Devices Inc.
IMU ACCEL/GYRO/MAG SPI 24ML / Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Need more? Email Us
STMicroelectronics
Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Need more? Email Us
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $1.9030

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess