EN
  • EN
  • DE

ADXL335BCPZ-RL

Part No ADXL335BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 3G ANALOG 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Accelerometer X, Y, Z Axis ±3g 1.6kHz (X,Y), 550Hz (Z) 16-LFCSP-LQ (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-LQFN Exposed Pad, CSP
Case / Package 16-LFCSP-LQ (4x4)
Family Name ADXL335
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADXL335BCPZ-RL-ND, ADXL335BCPZ-RLCT, ADXL335BCPZ-RLDKR, ADXL335BCPZ-RLTR
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911147-ADXL335BCPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADXL335BCPZ-RL CAD Model

Description

Product Overview: ADXL335BCPZ-RL by Analog Devices Inc.

The ADXL335BCPZ-RL is a small, thin, low-power, complete 3-axis accelerometer with signal conditioned voltage outputs, all on a single monolithic IC. Manufactured by Analog Devices Inc., a leader in precision signal processing, this accelerometer is designed to measure acceleration with a full-scale range of ±3g. It can measure the static acceleration of gravity in tilt-sensing applications, as well as dynamic acceleration resulting from motion, shock, or vibration.

The device comes in a new, 4 mm x 4 mm x 1.45 mm, 16-lead, plastic lead frame chip scale package (LFCSP_LQ) which is an environmentally friendly option. The ADXL335BCPZ-RL is RoHS compliant, catering to the increasing demand for environmentally safe components in the electronics industry.

The ADXL335BCPZ-RL has a minimum and maximum operating temperature range of -40°C to +85°C, making it suitable for a wide range of environments and applications. Its low power consumption (350 µA at 3V) makes it ideal for battery-powered devices, such as handheld devices, gaming peripherals, and sports equipment.

Key features of the ADXL335BCPZ-RL include:

  • 3-axis sensing
  • Full-scale range of ±3g
  • Bandwidth adjustment with a single capacitor per axis
  • 2.0V to 3.6V supply voltage range
  • 10,000 g shock survival
  • Low power consumption
  • RoHS and Green compliant

This accelerometer is not only robust and capable of surviving up to 10,000 g shock, but it is also highly sensitive and capable of detecting even slight movements. The bandwidth of the ADXL335BCPZ-RL can be set to suit the application, with a single capacitor per axis, providing designers with a flexible solution that can be tailored to specific requirements.

Whether you're developing applications in the fields of industrial, medical, or consumer electronics, the ADXL335BCPZ-RL from Analog Devices Inc. offers a reliable and precise solution for 3-axis acceleration sensing needs.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2G ANALOG 8LGA
Lowest to $11.4705
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 16LGA
Lowest to $3.7539
STMicroelectronics
ACCEL 2-16G I2C/SPI 14LGA
Lowest to $0.2867
STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 200Hz 16-LGA (3x3)
Lowest to $5.7605
STMicroelectronics
ACCELEROMETER 2G ANALOG 16LGA
Lowest to $80.4307
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 44QFN
Lowest to $6.3202
STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA
Lowest to $1.6507
STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Need more? Email Us
TE Connectivity
ACCELEROMETER 500G IEPE TO5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6120 $53.0600
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5971 $257.9130
37+ $8.2612 $305.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,310 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess