EN
  • EN
  • DE

ADXL354CEZ-RL7

Part No ADXL354CEZ-RL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-8G ANALOG 14CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Type Analog
Axis X, Y, Z
Acceleration Range ±2g, 8g
Sensitivity (LSB/g) -
Sensitivity (mV/g) 400 (±2g) ~ 100 (±8g)
Bandwidth 1.5kHz
Output Type Analog Voltage
Voltage - Supply 2.25V ~ 3.6V
Features Standby Mode
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-CLCC
Supplier Device Package 14-CLCC (6x6)
Base Product Number ADXL354
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375662-ADXL354CEZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADXL354CEZ-RL7 CAD Model

Description

ADXL354CEZ-RL7 - High Precision, Low Noise Analog Accelerometer

The ADXL354CEZ-RL7 is a state-of-the-art analog accelerometer from Analog Devices Inc., designed to provide high precision and low noise measurements in a wide range of applications. This high-performance sensor is part of the ADXL354 series, known for its exceptional accuracy and reliability.

This accelerometer is capable of measuring acceleration with a full-scale range of ±2g/±4g/±8g, providing flexibility for various application requirements. The device features a typical noise density of only 20 µg/√Hz, ensuring that even the slightest movements are captured with high fidelity, making it an ideal choice for vibration analysis and motion sensing in industrial, medical, and consumer electronics applications.

Key Features:

  • High Precision: The ADXL354CEZ-RL7 offers high-resolution analog outputs, which allow for the detection of minute changes in acceleration, crucial for applications requiring detailed motion analysis.
  • Low Noise Performance: With its low noise density, the device ensures that signal quality is maintained, minimizing the need for additional signal processing and filtering.
  • Adjustable Range: Users can select between multiple full-scale ranges (±2g/±4g/±8g), providing versatility for different use cases without compromising on sensitivity.
  • Temperature Stability: The accelerometer is designed to perform consistently across a wide temperature range, ensuring reliable operation in environments with varying temperatures.
  • Robust Design: Encased in a small, thin 14-lead LFCSP package, the ADXL354CEZ-RL7 is built to withstand harsh conditions while occupying minimal space on a circuit board.
  • Energy Efficient: It is optimized for low power consumption, making it suitable for battery-powered devices where energy efficiency is critical.

Whether it's for tilt sensing, structural health monitoring, or asset tracking, the ADXL354CEZ-RL7 provides the accuracy and stability needed for precise measurements. Its analog output interfaces smoothly with most signal processing equipment, allowing for easy integration into existing systems.

With its robust design and versatile performance characteristics, the ADXL354CEZ-RL7 from Analog Devices Inc. stands out as a top choice for engineers and designers looking for a reliable accelerometer solution.

You May Also Be Interested in

STMicroelectronics
ACCEL 2-16G I2C/SPI 14LGA
Lowest to $0.2867
STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA
Lowest to $1.6507
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 44QFN
Lowest to $6.3202
Rohm Semiconductor
ACCELEROMETER 20G ANALOG 10LGA
Need more? Email Us
TE Connectivity
ACCELEROMETER 500G IEPE TO5
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2G ANALOG 8LGA
Lowest to $11.4705
STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Lowest to $2.9938
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess