EN
  • EN
  • DE

MMBZ5228BS-7-F

Part No MMBZ5228BS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description 200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 3.9V SOT363
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 3.9V
Tolerance ±5%
Maximum Power 200mW
Impedance (Maximum) (Zzt) 23 Ohms
Current - Reverse Leakage at Vr 10μA at 1V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Family Part Number MMBZ5228BS
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225115-MMBZ5228BS-7-F
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ5228BS-7-F CAD Model

Description

Product Overview: MMBZ5228BS-7-F by Diodes Incorporated

The MMBZ5228BS-7-F is a high-quality Zener diode from Diodes Incorporated, designed to provide excellent voltage regulation with a minimal footprint. This product is an ideal choice for a wide range of applications, including voltage stabilization and protection purposes in consumer electronics, industrial hardware, and communication devices.

Key Features

  • Surface-Mount Device (SMD): The MMBZ5228BS-7-F comes in a compact SOT-363 package, which is suitable for high-density circuit board designs.
  • Zener Voltage: It offers a nominal Zener voltage of 3.9V, making it suitable for a variety of 3.3V and 3.9V applications.
  • Power Dissipation: With a power dissipation of 200mW, this Zener diode can handle moderate amounts of power, which is ideal for a range of electronic circuits.
  • Dual Diode Configuration: The device features two Zener diodes in a common anode configuration, providing design flexibility and the ability to use it in bidirectional voltage regulation schemes.
  • High Reliability: The MMBZ5228BS-7-F is built to meet the rigorous standards of Diodes Incorporated, ensuring a high level of reliability and performance.

Applications

  • Power Management in Portable Devices
  • Voltage Regulation for Sensitive Electronics
  • Overvoltage and Surge Protection Circuits
  • Consumer Electronics such as Smartphones and Tablets
  • Industrial Control Systems

Environmental and Quality Certifications

The MMBZ5228BS-7-F is compliant with RoHS and Green standards, reflecting Diodes Incorporated's commitment to environmental responsibility. Additionally, the device is supported by the company's reputation for quality, with products manufactured in certified facilities ensuring consistent performance and reliability.

Conclusion

The MMBZ5228BS-7-F from Diodes Incorporated is a versatile, reliable Zener diode that offers designers a practical solution for voltage regulation and protection. Its small form factor, combined with its dual-diode configuration and compliance with environmental standards, makes it an excellent choice for modern electronic applications where space is at a premium and efficiency is paramount.

You May Also Be Interested in

Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0798
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 4.7V SOT23-3
Lowest to $0.0455
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212
Diodes Incorporated
Need more? Email Us
Vishay
Lowest to $0.0965
Vishay
Need more? Email Us
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
760+ $0.0762 $57.9120
1,855+ $0.0624 $115.7520
2,835+ $0.0612 $173.5020
3,925+ $0.0589 $231.1825
5,105+ $0.0566 $288.9430
6,820+ $0.0508 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 760 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess