EN
  • EN
  • DE
  • IT

LIS244AL

Part No LIS244AL
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2G ANALOG 16LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type Analog
Axis X, Y
Acceleration Range ±2g
Sensitivity (mV/g) 420
Bandwidth 2kHz
Output Type Analog Voltage
Voltage - Supply 2.4V ~ 3.6V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-LFLGA
Supplier Device Package 16-LGA (4x4)
Base Product Number LIS244
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 613792-LIS244AL
Ultra Librarian 3D Model Ultra Librarian LIS244AL CAD Model

Description

STMicroelectronics LIS244AL - High-Precision MEMS Motion Sensor

The LIS244AL from STMicroelectronics is a state-of-the-art, high-precision micro-electro-mechanical system (MEMS) motion sensor designed to cater to the growing demand for advanced sensing capabilities in various applications. This compact, yet powerful device is capable of providing accurate and reliable linear acceleration measurements, making it an ideal choice for enhancing the performance of consumer electronics, automotive systems, and industrial equipment.

Key Features:

  • Wide Measurement Range: The LIS244AL offers a selectable full-scale output range of ±2g/±4g/±8g, allowing it to capture both subtle movements and significant accelerations with high precision.
  • Low Power Consumption: Engineered for efficiency, the sensor operates on a low-voltage supply, making it suitable for battery-powered devices where power conservation is crucial.
  • High Sensitivity: With its advanced MEMS technology, the LIS244AL provides high sensitivity, enabling the detection of minute changes in motion or orientation.
  • Robust Design: The sensor is built to withstand mechanical stress and is capable of operating in a wide temperature range, ensuring consistent performance under various environmental conditions.
  • Embedded Features: The LIS244AL comes with embedded functionalities such as self-test capability, which allows for easy system integration and ensures reliable operation over the product's lifespan.

Applications:

  • Mobile and handheld devices
  • Game controllers
  • GPS systems
  • Antitheft systems
  • Industrial applications
  • Vehicle dynamics control

The LIS244AL is not only a testament to STMicroelectronics' commitment to innovation but also an embodiment of the company's expertise in MEMS sensor technology. Its compact form factor, combined with its robustness and high performance, makes it an excellent choice for developers and manufacturers looking to incorporate precise motion sensing into their products.

With the LIS244AL, STMicroelectronics continues to push the boundaries of what's possible in the realm of motion sensing, providing solutions that enhance the user experience and pave the way for new, exciting applications.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.4307 $80.4307
2+ $77.9163 $155.8326
3+ $75.4030 $226.2090
4+ $72.8897 $291.5588
6+ $65.3499 $392.0994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess