EN
  • EN
  • DE

ADG467BRZ-REEL

Part No ADG467BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog TVS - Mixed Technology
Description IC CHANNEL PROTECTOR OCT 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADG467
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADG467BRZ-REELCT, ADG467BRZ-REEL-ND, 505-ADG467BRZ-REELTR, ADG467BRZ-REELTR, ADG467BRZ-REELTR-ND, ADG467BRZ-REELCT, ADG467BRZ-REELCT-ND, 505-ADG467BRZ-REELDKR, ADG467BRZ-REELDKR, ADG467BRZ-REELDKR-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845171-ADG467BRZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG467BRZ-REEL CAD Model

Description

ADG467BRZ-REEL - High Voltage Protection Analog Multiplexer by Analog Devices Inc.

The ADG467BRZ-REEL is a state-of-the-art high voltage protection analog multiplexer designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This robust component is part of the REEL packaging series, which is tailored for efficient handling and manufacturing processes, ensuring reliability and ease of integration into electronic systems.

Constructed with the intent of providing superior protection for electronic circuits, the ADG467BRZ-REEL offers a range of features that make it an ideal choice for applications requiring high voltage thresholds and safeguarding against detrimental voltage spikes. The device is capable of withstanding continuous voltages of up to ±15V, which makes it suitable for use in systems that operate under extreme conditions.

The multiplexer comes in a compact SOIC (Small Outline Integrated Circuit) package, with the 'BRZ' suffix indicating the package type and temperature range. The device operates efficiently within an extended industrial temperature range, ensuring consistent performance across various environments. This makes the ADG467BRZ-REEL a versatile component for numerous applications, including industrial control systems, data acquisition systems, and any other circuits where signal routing and protection are necessary.

One of the key attributes of the ADG467BRZ-REEL is its fault protection feature. It is designed to go into a high impedance state when power is not applied, thereby protecting the multiplexer and downstream components from potential damage. This built-in protective mechanism enhances the longevity of the product and the overall reliability of the system it is used in.

Furthermore, the ADG467BRZ-REEL boasts low on-resistance and low charge injection, which minimizes signal distortion and ensures accurate signal routing. The device also features a single 8-channel configuration, providing designers with flexibility in connecting multiple signals through a single chip.

In summary, the ADG467BRZ-REEL from Analog Devices Inc. is a robust, high voltage protection analog multiplexer that offers exceptional performance and reliability for a wide range of electronic applications. Its durable design, combined with advanced protection features, makes it an indispensable component for systems that demand high levels of voltage protection and signal integrity.

You May Also Be Interested in

Wurth Electronics Inc
TVS DEVICE 55V 0603
Lowest to $0.2714
Wurth Electronics Inc
TVS DEVICE 75V 0603
Lowest to $0.2765
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC 1CH PROTECTOR 8MSOP
Lowest to $2.7535
Wurth Electronics Inc
TVS DEVICE 180V 0402
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED ADJ DO214AA
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5896 $66.3584
8+ $13.6120 $108.8960
12+ $13.1866 $158.2392
16+ $12.7612 $204.1792
21+ $12.3359 $259.0539
28+ $11.0598 $309.6744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess