EN
  • EN
  • DE
  • IT

CISCO SPA112 - 2 Port Phone Adapter

Part No CISCO SPA112 - 2 Port Phone Adapter
Manufacturer CISCO
Catalog Phones
Description Cisco SPA112 2-Port Phone Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Phones
Win Source Part Number 1387116-CISCO SPA112 - 2 Port Phone Adapter
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO SPA112 - 2 Port Phone Adapter CAD Model

Description

The CISCO SPA112 Phone Adapter is designed to deliver a comprehensive VoIP (Voice over Internet Protocol) solution, enabling users to convert their traditional telephone setup into a powerful IP-based network communication system. With two standard telephone ports, the SPA112 allows for simultaneous connection of existing analog phones or fax machines to a VoIP service provider, ensuring seamless integration without the need to replace current equipment. This adapter is ideal for individuals and small businesses seeking to benefit from the cost savings and enhanced features offered by VoIP, while maintaining the convenience and user-friendliness of their existing phone equipment. It supports a wide range of call management features, such as caller ID, call waiting, call forwarding, and voicemail, enhancing the functionality of connected devices. The SPA112 is engineered for reliability, offering high-quality voice reproduction and robust security protocols to protect sensitive communications. Its straightforward setup process, compact design, and compatibility with various VoIP protocols make it a versatile solution for transitioning to IP telephony with minimal disruption. The CISCO SPA112 represents a commitment to enabling accessible, high-performance communication solutions that accommodate the evolving needs of modern users and businesses.

You May Also Be Interested in

CISCO
Cisco CP-PWR-CUBE-3. Charger type: Indoor, Power source type: AC, Charger compatibility: IP Phone. Product colour: Black
Need more? Email Us
CISCO
Cisco Unified IP Phone 7911G
Need more? Email Us
CISCO
Cisco IP Phone 8861
Need more? Email Us
CISCO
Cisco CP-PWR-CORD-CE. Cable length: 2.5 m, Connector 1: CEE7/7, Connector 2: C13 coupler
Need more? Email Us
CISCO
Cisco UC Phone DX-650
Need more? Email Us
CISCO
Cisco SPA112 2-Port Phone Adapter
Need more? Email Us
CISCO
Avaya 9608ip desk phone
Need more? Email Us
CISCO
Cisco 7841
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess