ADIS16255ACCZ: High-Performance, Digital Triaxial Vibration Sensor
The ADIS16255ACCZ by Analog Devices Inc. is a sophisticated triaxial vibration sensor designed to cater to the demanding requirements of industrial condition monitoring and predictive maintenance applications. This compact, high-performance sensor module offers precise vibration sensing in three orthogonal axes, making it an ideal component for a wide range of applications including machinery health analysis, structural health monitoring, and active vibration control systems.
Key Features
- Triaxial Acceleration Sensing: The ADIS16255ACCZ provides accurate and reliable measurements of acceleration in three dimensions, enabling comprehensive vibration analysis.
- Digital Output: It comes with a digital output interface that simplifies integration with microcontrollers and digital systems, minimizing signal degradation and noise issues associated with analog signals.
- Wide Dynamic Range: With a wide dynamic range, this sensor can capture both low and high amplitude vibration signals, making it versatile for various operating conditions.
- Programmable Configuration: Users can program various parameters such as sample rate, averaging, and filters to customize the sensor's performance to specific application needs.
- Shock Resistance: The robust design of the ADIS16255ACCZ ensures that it can withstand significant shock events, ensuring reliability in harsh industrial environments.
Applications
- Industrial machine condition monitoring
- Structural health monitoring
- Automotive system testing
- Robotics and automation
Technical Specifications
- Power Supply: 3.3 V to 5 V
- Measurement Range: ±18 g
- Bandwidth: Up to 2.4 kHz
- Output: SPI-compatible serial interface
- Temperature Range: -40°C to +125°C
- Package: Compact LGA package for easy integration into various systems
The ADIS16255ACCZ from Analog Devices Inc. is a testament to innovation in vibration sensing technology, offering unparalleled performance in a miniature, easy-to-integrate package. Whether it's for industrial automation, vehicle systems, or advanced research, this sensor provides the data accuracy and reliability needed for critical vibration monitoring tasks.