EN
  • EN
  • DE

ADXRS645HDYZ

Part No ADXRS645HDYZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description High Temperature, Vibration Rejecting plus,minus2000temperature/sec Gyroscope | IC GYROSCOPE YAW RATE 32CBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tray
Type Analog
Axis X (Pitch) or Y (Roll)
Range °/s ±2000
Sensitivity (mV/°/s) 1
Bandwidth 2kHz
Output Type Analog Voltage
Supply Voltage (V) 4.75V ~ 5.25V
Supply Current 3.5mA
Features Adjustable Bandwidth, Temperature Sensor
Temperature Range - Operating -40°C ~ 175°C
Manufacturer Package 15-TRIIP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1142779-ADXRS645HDYZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXRS645HDYZ CAD Model

Description

The ADXRS645HDYZ is a high-performance, vibration-immune yaw rate gyroscope from the esteemed Analog Devices Inc. This robust sensor is designed to deliver accurate angular rate detection in the most demanding of environments. With its exceptional vibration rejection and high temperature stability, it is an ideal choice for industrial, instrumentation, and stabilization applications where precision is paramount.

Key Features

  • High Temperature Operation: The ADXRS645HDYZ operates reliably over a wide temperature range, making it suitable for harsh environments.
  • Exceptional Vibration Immunity: This gyroscope is engineered to withstand high levels of shock and vibration without compromising its performance, thanks to its unique differential quad-sensor design.
  • High Precision: It offers excellent angular rate sensing with a sensitivity of 12.5 mV/°/sec and a measurement range of ±300°/sec, providing the precision needed for critical applications.
  • Low Noise: The device features low noise density, enhancing the accuracy of measurements in various applications.
  • Power Efficiency: With a low power consumption, the ADXRS645HDYZ is ideal for portable and battery-powered systems where energy efficiency is crucial.
  • Robust Package: Encased in a hermetic ceramic package, the gyroscope is protected from environmental factors, ensuring long-term reliability and performance.

Applications

The ADXRS645HDYZ is versatile and can be integrated into a wide array of systems, including:

  • Platform stabilization and control
  • High-precision instrumentation
  • Industrial vehicle navigation and control
  • Robotics
  • Antenna positioning

With its high level of integration and performance, the ADXRS645HDYZ from Analog Devices Inc. stands out as a superior choice for designers looking to enhance the performance and reliability of their systems. Its ability to deliver precise measurements even in the face of environmental challenges makes it an indispensable component for any high-stakes application where accuracy cannot be compromised.

You May Also Be Interested in

STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829
STMicroelectronics
MEMS motion sensor: dual axis pitch and yaw ±100°/s analog gyroscope | GYROSCOPE DUAL AXIS 16-LGA
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $63.4611
Analog Devices Inc.
IC ACCEL GYRO RATE I2C 16-LGA
Need more? Email Us
Analog Devices Inc.
HIgh Performance, Digital Output Gyroscope | SENS GYRO 300DEG/S DGTL 16SOIC
Lowest to $217.6091
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $184.1656
STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA / MEMS Dual Axis ±400°/s 16-Pin LGA T/R
Need more? Email Us
STMicroelectronics
MEMS motion sensor: dual axis pitch and roll ±30°/s analog gyroscope | GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $3,201.4926 $3,201.4926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess