EN
  • EN
  • DE

ADXRS453BRGZ

Part No ADXRS453BRGZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description IC GYROSCOPE ANGULAR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Digital
Axis Z (Yaw)
Range °/s ±300
Sensitivity (LSB/(°/s)) 80
Bandwidth 77.5Hz
Output Type SPI
Supply Voltage - Operating 3.15 V to 5.25 V
Operating Supply Current 6mA
Features Temperature Compensated
Temperature Range - Operating -40°C to 105°C (TA)
Dimension 16-SOIC (0.307", 7.80mm Width)
Win Source Part Number 077944-ADXRS453BRGZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXRS453BRGZ CAD Model

Description

Product Overview: ADXRS453BRGZ from Analog Devices Inc.

The ADXRS453BRGZ is a high-performance, vibration rejecting yaw rate gyroscope from Analog Devices Inc., designed to offer exceptional performance and reliability for demanding applications. This precision sensor is part of Analog Devices' well-regarded portfolio of MEMS gyroscopes, providing accurate angular rate measurement in a compact, surface-mount package.

Key Features and Benefits

  • High Vibration Immunity: The ADXRS453BRGZ incorporates patented differential quad-sensor technology, which significantly reduces the influence of linear acceleration and vibration, making it ideal for use in harsh environments where stability and accuracy are crucial.
  • Wide Angular Rate Range: This gyroscope can measure angular rates up to ±300 degrees per second, providing sufficient range for most control and stabilization applications.
  • High Resolution: With its high-resolution output, the ADXRS453BRGZ ensures precise angular rate detection, which is critical for applications requiring fine control and measurement.
  • Excellent Temperature Stability: The device features an onboard temperature sensor and a temperature compensation algorithm that provides stable performance over a wide temperature range, minimizing drift and ensuring consistent readings.
  • Robust Design: Encased in a hermetically sealed ceramic package, the ADXRS453BRGZ is designed to withstand harsh environmental conditions, making it suitable for automotive, industrial, and aerospace applications.
  • Simple Integration: With its SPI digital output, the gyroscope easily interfaces with most microcontrollers and digital systems, facilitating straightforward integration into existing designs.

Applications

The ADXRS453BRGZ is versatile and can be used in various applications where precision and reliability are essential. Typical applications include:

  • Platform stabilization and control
  • Navigation systems
  • Robotics
  • Vehicle dynamics
  • Instrumentation

Analog Devices Inc. is known for its commitment to quality and performance, and the ADXRS453BRGZ is no exception. It is an excellent choice for designers and engineers looking for a reliable gyroscope with advanced features that can maintain performance even in the most challenging conditions.

You May Also Be Interested in

Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813
Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 14CLCC
Lowest to $154.1429
Analog Devices Inc.
IC SENSOR GYRO 6MV 300D/S 32CBGA
Lowest to $82.7465
Murata Electronics North America
GYROSCOPE 3-AXIS SPI/I2C SMD
Lowest to $3.9178
Maxim Integrated
IC GYROSCOPE 2-AXIS 16LGA
Lowest to $9.9168
STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.8122
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA / High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045
STMicroelectronics
GYROSCOPE DUAL AXIS 16-LGA / STMICROELECTRONICS Analog ICs
Lowest to $15.1270
Analog Devices Inc.
MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.9851 $134.9851
2+ $129.9105 $259.8210
3+ $124.8359 $374.5077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess