EN
  • EN
  • DE

K3HB-XAA 100-240VAC

Part No K3HB-XAA 100-240VAC
Manufacturer Omron
Catalog Panel Meters
Description PROCESS METER 0-10A LCD PNL MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Process Meter
Measuring Type Process
Measuring Range 0 ~ 10A
Display Type LCD - Dual Color Characters, Backlight
Number Of Characters Per Row 5, 5
Display Characters - Height 0.560" (14.20mm), 0.192" (4.90mm)
Output Type Option Cards Available
Voltage - Supply 100 ~ 240VAC
Panel Cutout Dimensions Rectangular - 92.00mm x 45.00mm
Mounting Type Panel Mount
Termination Style Screw Terminal
Ingress Protection IP66 - Dust Tight, Water Resistant
Features Option Cards Available;5;9;7;10;8;3;4;2;1;602406;1528;2084;2272;1920;2053;4821;3689;2608;101;600443;1864;582;267;2039;1738;1481;4242;602201;2041;4614;5653;1885;180;601838;2136;3724;601679;314;490;811;2247;12;3588;5880;236;1110;3208;2046;277;68;4080;4008;1597;4106;2543;1568;3244;2299;3483;2584;5737;2303;2946;281;818;0;3847;3993;20441;13347;13303;13304;19517;13305;19518;21235;30932;125263;95180;95181;95182;95183;95184;95185;95186;95187;95188;95189;95190;132992;132991;94407;121017;121018;121019;121020;121021;76275;105163;20145;36090;95191;95192;95193;95194;95195;95196;95197;4461;8730;27399;11392;99967;94406;63468;63469;63470;130827;36092;13319;36093;36094;13318;36095;36096;36097;36098;36099;13306;13307;131125;65102;8607;29903;20522;20523;20524;20525;44320;20539;44326;20538;20526;20527;36100;20528;20529;34765;20530;20532;20533;20534;20541;20542;44318;20543;44327;34762;20535;34763;20537;44319;81531;59144;59238;59145;59240;59239;59241;59242;59243;1241;39389;58860;58859;76766;76765;76764;76763;104775;104776;90228;90230;90229;51863;13309;36101;51864;20552;13308;19563;19564;19565;19566;19567;19568;19569;19570;19571;19519;13310;13311;20553;13312;20554;13313;20555;13314;20556;74020;74021;74022;74023;20499;20500;132225;132317;37387;132226;132219;10916;34251;2009;125323;21199;4635;114867;44328;81218;65227;65228;107057;65810;65229;65231;102307;65230;75945;121022;74857;75946;107058;97667;114878;120836;100049;100050;74859;14177;74858;20443;114879;119747;1233;99966;104124;104129;36102;36103;36106;36107;36108;20562;36110;20563;35542;35543;95762;95763;13364;44444;44445;44441;52873;44446;44447;44448;2646;65232;65859;65366;96022;95169;95170;82635;82636;95171;96023;96024;19050;70816;121023;121024;121025;97671;43277;13317;70818;122133;121026;97672;100736;100737;100738;9322;82637;82638;82639;82640;795;82641;82642;82643;16889;70817;121027;121028;95174;91226;93367;91225;95198;95199;95201;95202;95203;95204;95205;132009;131878;132008;131879;131875;131877;131876;8128;22343;36113;36114;36115;36116;36117;36118;36119;115221;36120;36121;47154;5876;87491;87490;114065;132209;5422;98643;44329;44324;44322;132227;114066;108350;114062;108352;114064;114063;128045;128044;3757;1322;256;63922;5156;94408;260;59840;59841;12438;55;97670;97668;94405;121954;121955;65860;108592;65369;65370;93733;60283;65245;60284;65874;115173;62;61;3;792;804;4;0;2;7;1;1;688499;714278;768195;714279;688500;339472;714280;349395;514266;425206;389339;390055;768194;714281;703878;410918;420229;714282;1;335810;841507;841508;712078;799036;816321;712079;712080;760149;336132;712081;712082;766862;723334;715364;712084;712085;712086;712087;712088;336139;712089;349377;712090;681121;712091;712092;715363;399274;712093;712094;411633;420137;712095;840347;162185;840037;147616;825002;145057;139814;139817;139820;139825;139826;139827;139828;840036;427290;139834;721669;139842;139843;492595;139854;492597;492596;825003;492598;690614;816320;821164;212434;212557;194976;180708;181560;139399;112766;66963;207629;760706;3002;3004;631803;3005;707643;707644;707647;3019;3022;3023;3024;3029;3031;3040;510755;631018;3050;3051;3052;425178;3078;816851;3106;3110;3116;3142;3143;631802;3144;3145;3149;3150;631816;3151;631804;3152;3153;684462;3148;492605;3154;3157;684140;3161;3163;3179;3181;3183;3184;514277;3185;3186;3188;693365;3191;3193;3194;793363;840035;3195;479835;480589;3196;704232;3197;3202;3221;3223;3232;3234;3240;484526;3262;3280;836929;3284;3285;3288;3303;3304;3305;3320;3327;3339;3350;684141;3351;3352;3353;3354;3356;3357;3362;3376;3377;3392;34
Ultra Librarian 3D Model Ultra Librarian K3HB-XAA 100-240VAC CAD Model

Description

NULL

You May Also Be Interested in

Omron
VOLTMETER 19.99VDC LED PANEL MT
Need more? Email Us
Omron
DPM NPN-INPUT 24VDC
Need more? Email Us
Omron
TEMP METER LCD PANEL MOUNT
Need more? Email Us
Omron
DPM NPN-INPUT 24VDC
Need more? Email Us
Eaton Bussmann
PXM350;MDBUS;4Q ENGY,5A/1A CT IN
Need more? Email Us
Omron
PROCESS MTR 199.99VDC LCD PNL MT
Need more? Email Us
Omron
PROC MTR 199.99MVDC LCD PNL MT
Need more? Email Us
Eaton Bussmann
PXM350;MODBUS;5A/1A CT IN;RLY OU
Need more? Email Us
Omron
PROC MTR 199.99MVDC LCD PNL MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess