EN
  • EN
  • DE

ADXRS610BBGZ-RL

Part No ADXRS610BBGZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description IC SENSOR GYRO 6MV 300D/S 32CBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Type Analog
Axis Z (Yaw)
Range °/s ±300
Sensitivity (mV/°/s) 6
Bandwidth 0.01Hz to 2.5kHz
Output Type Analog Voltage
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 3.5mA
Features Adjustable Bandwidth, Temperature Sensor
Temperature Range - Operating -40°C to 105°C (TA)
Dimension 32-BFCBGA
Win Source Part Number 142359-ADXRS610BBGZ-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXRS610BBGZ-RL CAD Model

Description

Analog Devices Inc. ADXRS610BBGZ-RL Gyroscope

The ADXRS610BBGZ-RL is a high-performance angular rate sensor (gyroscope) from Analog Devices Inc., designed to meet the demanding needs of industrial, instrumentation, and stabilization applications. This cutting-edge sensor provides precise rotational rate measurements in a compact, robust package, making it an ideal choice for a wide range of motion sensing tasks.

Key Features

  • Measurement Range: The ADXRS610BBGZ-RL offers a wide measurement range of ±300°/sec, enabling it to accurately capture high-speed dynamic movements.
  • High Vibration Rejection: With its advanced vibration rejection capabilities, this gyroscope maintains accurate readings even in environments subject to mechanical disturbances.
  • Temperature Stability: The device is designed to operate consistently across a wide temperature range, ensuring reliable performance in varying environmental conditions.
  • Low Power Consumption: This sensor is optimized for low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • High Bandwidth: With a bandwidth of 150 Hz, the ADXRS610BBGZ-RL can respond swiftly to dynamic changes in angular velocity.

Applications

  • Vehicle dynamics
  • Platform stabilization
  • Robotics
  • Instrumentation
  • Industrial control systems

Product Specifications

The ADXRS610BBGZ-RL is encapsulated in a 32-lead LCC ceramic package that is hermetically sealed for enhanced durability and longevity. The device operates on a single 5V power supply and features a temperature range of -40°C to +105°C. It provides a digital output signal, which can be easily interfaced with microcontrollers and digital systems.

Analog Devices Inc. is known for its commitment to high-quality and precision in its products, and the ADXRS610BBGZ-RL gyroscope is no exception. Its robust design and advanced technology make it a reliable and efficient solution for precise motion detection and control.

For engineers and designers looking for a high-performance gyroscope capable of withstanding challenging environments while delivering accurate rotational rate measurements, the ADXRS610BBGZ-RL from Analog Devices Inc. is an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666
Analog Devices Inc.
High Performance , Digital Output Gyroscope | IC GYROSCOPE ANGULAR CLCC
Lowest to $111.8196
Analog Devices Inc.
IC SENSOR GYRO 6MV 300D/S 32CBGA
Lowest to $82.7465
STMicroelectronics
MEMS motion sensor: dual axis pitch and yaw ±100°/s analog gyroscope | GYROSCOPE DUAL AXIS 16-LGA
Need more? Email Us
Analog Devices Inc.
±250°/sec Yaw Rate Gyro
Lowest to $51.2256
Analog Devices Inc.
High Temperature, Vibration Rejecting plus,minus2000temperature/sec Gyroscope | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $3,201.4926
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $63.4611
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7465 $82.7465
2+ $80.1605 $160.3210
3+ $77.5756 $232.7268
4+ $74.9895 $299.9580
6+ $67.2314 $403.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess