EN
  • EN
  • DE

ADXRS620BBGZ

Part No ADXRS620BBGZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description ±300°/sec Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32-CBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Box
Type Analog
Axis Z (Yaw)
Range °/s ±300
Sensitivity (mV/°/s) 6
Bandwidth 0.01Hz ~ 2.5kHz
Output Type Analog Voltage
Supply Voltage (V) 4.75V ~ 5.25V
Supply Current 3.5mA
Features Adjustable Bandwidth, Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 32-BFCBGA
Family Part Number ADXRS620
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1142771-ADXRS620BBGZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXRS620BBGZ CAD Model

Description

Analog Devices Inc. ADXRS620BBGZ Gyroscope

The ADXRS620BBGZ from Analog Devices Inc. is a high-performance angular rate sensor (gyroscope) designed to meet the demanding needs of industrial, instrumentation, and stabilization applications. This advanced MEMS device offers exceptional vibration immunity and temperature stability, making it an ideal choice for applications that require reliable and precise angular velocity measurements.

Key Features:

  • High Precision: The ADXRS620BBGZ provides accurate and high-resolution angular rate sensing, which is critical for applications where precision is paramount.
  • Temperature Stability: With built-in temperature compensation, this gyroscope ensures consistent performance over a wide temperature range, minimizing the need for external adjustments.
  • Vibration Immunity: Engineered to withstand harsh environments, the ADXRS620BBGZ maintains its precision even in the presence of mechanical vibrations and shocks.
  • Wide Bandwidth: The device supports a bandwidth that can be selected by the user, allowing for flexible integration into various system designs.
  • Single-Supply Operation: It operates on a single 5V supply, simplifying power supply design and reducing system complexity.
  • Robust Packaging: Housed in a compact, 32-lead LCC ceramic package, the ADXRS620BBGZ is designed for durability and long-term reliability.

Applications:

The ADXRS620BBGZ is well-suited for a variety of applications, including:

  • Platform stabilization and control
  • Robotics and automation
  • Inertial measurement units (IMUs)
  • Automotive safety systems
  • Industrial instrumentation

With its combination of high precision, robustness, and ease of use, the ADXRS620BBGZ from Analog Devices Inc. is a standout choice for engineers and designers looking to incorporate reliable gyroscope technology into their projects. Whether it's for precise motion control, navigation, or real-time monitoring, this MEMS gyroscope offers the performance and durability to excel in the most challenging environments.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their technical support team for further assistance with the ADXRS620BBGZ gyroscope.

You May Also Be Interested in

Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $87.5875
Analog Devices Inc.
High Performance , Digital Output Gyroscope | IC GYROSCOPE ANGULAR CLCC
Lowest to $146.6166
Analog Devices Inc.
±300°/sec Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32-CBGA
Lowest to $60.3869
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $192.6448
STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA / MEMS Dual Axis ±400°/s 16-Pin LGA T/R
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $141.3336
STMicroelectronics
MEMS motion sensor: 3-axis digital output gyroscope
Lowest to $2.7057
Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813
Maxim Integrated
IC GYROSCOPE 3-AXIS 16LGA
Lowest to $281.3433

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.3869 $60.3869
3+ $49.5483 $148.6449
4+ $47.9995 $191.9980
5+ $46.4518 $232.2590
7+ $44.9029 $314.3203
9+ $40.2587 $362.3283
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess