EN
  • EN
  • DE

LPY510ALTR

Part No LPY510ALTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description GYROSCOPE MEMS DUAL AXIS 16-LGA / MEMS Dual Axis ±400°/s 16-Pin LGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Type Analog
Axis X (Pitch), Y (Roll)
Range °/s ±100
Sensitivity (mV/°/s) 10
Bandwidth 140Hz
Output Type Analog Voltage
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Supply Current 6.8mA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-LFLGA
Win Source Part Number 780031-LPY510ALTR
Popularity Medium
Supply and Demand Status Balance
Family Name LPY510AL
Introduction Date June 04, 2009
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LPY510ALTR CAD Model

Description

STMicroelectronics LPY510ALTR Gyroscope

The LPY510ALTR is a high-performance dual-axis gyroscope produced by STMicroelectronics, designed to measure angular rate along the pitch and yaw axes with superb accuracy and stability. This MEMS (Micro-Electro-Mechanical Systems) sensor is an ideal choice for advanced motion detection and tracking applications, such as gaming and virtual reality devices, GPS navigation systems, and robotics.

Featuring a wide measurement range of ±100 degrees per second, the LPY510ALTR can capture both high-speed movements and subtle gestures with equal precision. It includes a sensitivity of 8.75 mdps/digit, allowing for fine detection of angular changes. The device operates on a supply voltage ranging from 2.7V to 3.6V, which makes it suitable for use in battery-powered applications where power efficiency is crucial.

The LPY510ALTR is engineered with an embedded low-pass filter that mitigates the impact of vibration and noise, ensuring reliable and clean output data. It also boasts a high level of integration with a built-in temperature sensor that helps to compensate for temperature-related drift, enhancing the overall performance of the gyroscope across varying environmental conditions.

This gyroscope's robust design is encapsulated in a compact LGA-16 (Land Grid Array) package, which measures just 5.0 x 5.0 x 1.5 mm, making it an excellent choice for space-constrained applications. The small footprint also allows for easier integration into system designs without compromising on performance.

Communication with the LPY510ALTR is facilitated through an I²C/SPI digital interface, providing flexibility and ease of use for developers and engineers. This versatility ensures that the gyroscope can be easily interfaced with a wide range of microcontrollers and processors.

For those looking to develop cutting-edge applications requiring precise motion detection and control, the LPY510ALTR from STMicroelectronics stands out as a reliable and high-performing component. Its advanced features and solid performance make it an essential building block for any project where accurate gyroscope measurements are necessary.

You May Also Be Interested in

Analog Devices Inc.
±300°/sec Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32-CBGA
Lowest to $60.3869
Analog Devices Inc.
Ultralow Noise, Dual-Axis MEMS Gyroscope | IC GYROSCOPE YAW RATE 18LGA
Lowest to $78.1616
STMicroelectronics
MEMS motion sensor: 3-axis digital output gyroscope
Lowest to $1.5444
Analog Devices Inc.
±250°/sec Yaw Rate Gyro
Lowest to $51.2256
Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 14CLCC
Lowest to $111.8196
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829
STMicroelectronics
MEMS motion sensor: dual axis pitch and roll ±30°/s analog gyroscope | GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.5223
Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813
Analog Devices Inc.
High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess