The ADXRS290BCEZ is a high-performance, pitch and roll (dual-axis) angular rate sensor (gyroscope) designed by Analog Devices Inc. This MEMS device offers excellent vibration immunity and stability, making it an ideal choice for precision applications in both industrial and consumer markets.
Key Features:
- Dual-Axis Sensing: Measures angular velocity along both pitch and roll axes, providing comprehensive motion sensing.
- High Vibration Immunity: Engineered to maintain performance under high-vibration conditions, ensuring reliability and accuracy.
- Stable Output: Delivers stable and reliable angular rate data, even in fluctuating temperatures and environments.
- Low Power Consumption: Designed for efficiency, it is suitable for battery-powered applications where power conservation is critical.
Applications:
The ADXRS290BCEZ is versatile in its applications, catering to a wide range of industries. Some of its common uses include:
- Platform stabilization and control
- Robotics and unmanned vehicles
- Inertial measurement units (IMUs)
- Electronic stability control systems
- Antenna alignment and tracking
Technical Specifications:
Parameter
Value
Axis
Pitch and Roll
Sensitivity
Variable (Configurable)
Output Type
Analog Voltage
Supply Voltage
3.3 V ±5%
Operating Temperature
-40°C to +105°C
Package / Case
16-CLCC (Ceramic Leadless Chip Carrier)
The ADXRS290BCEZ by Analog Devices Inc. represents a significant advancement in MEMS gyroscopes, offering a combination of performance, resilience, and efficiency that is well-suited for the demanding requirements of modern motion sensing applications.