EN
  • EN
  • DE

ADXRS290BCEZ-RL7

Part No ADXRS290BCEZ-RL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description IC GYROSCOPE YAW RATE 18LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 12 Weeks
Features Gyroscope X (Pitch), Y (Roll) ±100 20Hz ~ 480Hz SPI 18-LGA_CAV (5.8x4.5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C (TA)
Package 18-LFLGA
Family Name ADXRS290
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911162-ADXRS290BCEZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADXRS290BCEZ-RL7 CAD Model

Description

Analog Devices Inc. ADXRS290BCEZ-RL7

The ADXRS290BCEZ-RL7 is a state-of-the-art dual-axis MEMS gyroscope from Analog Devices Inc., designed to deliver high-performance angular rate sensing in a compact, robust package. This precision sensor is part of Analog Devices' portfolio of motion sensors that cater to a wide range of applications, from industrial and automotive systems to consumer electronics and robotics.

With its dual-axis sensing capability, the ADXRS290 can measure rotational rates along both the pitch and roll axes, providing critical data for systems requiring orientation and movement analysis. The device is engineered to offer exceptional vibration immunity and temperature stability, ensuring reliable performance even in the most challenging environments.

Key Features:

  • Measurement Range: The ADXRS290 provides a full-scale range of ±100°/sec and ±200°/sec, enabling precise measurement of low to moderate rates of rotation.
  • High Vibration Immunity: This gyroscope is designed to maintain accuracy in the presence of high-frequency vibration, making it ideal for use in harsh industrial conditions.
  • Temperature Stability: The device features built-in temperature compensation, ensuring consistent performance across a wide operating temperature range.
  • Low Power Consumption: The ADXRS290 is optimized for low power operation, making it suitable for battery-powered applications where energy efficiency is critical.
  • Compact Package: Housed in a small, surface-mount LCC-16 package, the ADXRS290BCEZ-RL7 is designed for space-constrained applications.
  • Quality and Reliability: Analog Devices Inc. is renowned for its commitment to quality, and this gyroscope is built to meet high standards of reliability and performance.

Applications:

  • Platform stabilization and control systems
  • Navigation and guidance systems
  • Robotics and unmanned vehicles
  • Consumer electronics such as gaming controllers and virtual reality headsets
  • Health and fitness devices

The ADXRS290BCEZ-RL7 is not just a component; it's a reliable solution for designers looking to integrate precise motion sensing capabilities into their projects. With its robust design, advanced features, and the backing of Analog Devices' expertise, this gyroscope is poised to enhance the performance of a diverse array of products.

You May Also Be Interested in

Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $63.4611
STMicroelectronics
MEMS Single Axis ±6000°/s 16-Pin LGA T/R / GYROSCOPE MEMS SGL AXIS 16-LGA
Need more? Email Us
STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $184.1656
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $192.6448
Maxim Integrated
IC GYROSCOPE 2-AXIS 16LGA
Lowest to $9.9168
STMicroelectronics
MEMS motion sensor: dual axis pitch and roll ±30°/s analog gyroscope | GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.5223
Analog Devices Inc.
High Performance , Digital Output Gyroscope | IC GYROSCOPE ANGULAR CLCC
Lowest to $146.6166
Analog Devices Inc.
±250°/sec Yaw Rate Gyro
Lowest to $51.2256

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.4611 $63.4611
2+ $52.0707 $104.1414
3+ $50.4435 $151.3305
5+ $48.8163 $244.0815
6+ $47.1890 $283.1340
8+ $42.3074 $338.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 840 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess