EN
  • EN
  • DE

AD8138ARMZ

Part No AD8138ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 8MSOP / ADC Driver IC Data Acquisition 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type ADC Driver
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8138
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 39102-AD8138ARMZ
Ultra Librarian 3D Model Ultra Librarian AD8138ARMZ CAD Model

Description

AD8138ARMZ Low Distortion Differential ADC Driver

The AD8138ARMZ from Analog Devices Inc. is a high-performance differential amplifier optimized for driving high-speed analog-to-digital converters (ADCs) with excellent linearity and low noise. This differential ADC driver is a key component in signal conditioning applications where maintaining signal integrity is paramount, such as in communication systems, data acquisition, and medical imaging.

With its low distortion and high signal-to-noise ratio, the AD8138ARMZ is designed to process signals with a wide dynamic range, making it an ideal choice for both time-domain and frequency-domain applications. The device operates over a wide supply voltage range, accommodating a variety of system requirements, and is specified over the extended industrial temperature range, ensuring reliable performance in demanding environments.

Key Features of AD8138ARMZ:

  • Low Distortion: The AD8138ARMZ boasts a harmonic distortion performance that significantly improves the accuracy of the ADC, resulting in cleaner, more precise signal conversion.
  • High SFDR: With a high spurious-free dynamic range (SFDR), this differential amplifier allows for the processing of weak signals in the presence of strong interfering signals without degradation.
  • Wide Bandwidth: The device features a wide bandwidth, enabling it to handle high-speed signals and making it suitable for broadband applications.
  • Flexible Power Supply Range: It can operate with dual supplies ranging from ±3.2 V to ±6 V or a single supply from 4.5 V to 12 V, providing design flexibility.
  • Low Power Consumption: The AD8138ARMZ is designed for power-sensitive applications, offering a balance between performance and power usage.
  • Compact Package: Housed in a compact MSOP (Mini Small Outline Package), the AD8138ARMZ saves valuable board space without compromising on performance.

Whether used in high-performance data acquisition systems, instrumentation, or active filtering, the AD8138ARMZ delivers the accuracy and reliability expected from a leading-edge Analog Devices product. Its robust design and exceptional performance make it an excellent choice for engineers looking to improve their system's signal chain performance.

Applications:

  • Data acquisition systems
  • Communication infrastructure
  • Medical imaging equipment
  • Instrumentation
  • Active filtering and buffering

For detailed specifications and application guidance, designers should consult the AD8138ARMZ datasheet and Analog Devices' technical support resources.

You May Also Be Interested in

Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4329 $56.5974
12+ $8.8359 $106.0308
18+ $8.5374 $153.6732
26+ $7.9403 $206.4478
33+ $7.6418 $252.1794
41+ $7.3433 $301.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess