EN
  • EN
  • DE

M02040G-14

Part No M02040G-14
Manufacturer M/A-Com Technology Solutions
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr M/A-Com Technology Solutions
Package Tray
Product Status Obsolete
Type Limiting Amplifier
Applications Ethernet
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 880473-M02040G-14
Ultra Librarian 3D Model Ultra Librarian M02040G-14 CAD Model

Description

The limiting amplifier, part number 880473-M02040G-14, is a specialized amplifier designed for Ethernet applications.

  • Package: 16-VFQFN exposed pad
  • Mounting: surface mount
  • Application: Ethernet
  • Status: obsolete product from M/A-Com Technology Solutions
  • Standard Package: 1 piece
  • MSL: 2 (shelf life of 1 year)

You May Also Be Interested in

Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,134 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess