EN
  • EN
  • DE

SI8920BD-ISR

Part No SI8920BD-ISR
Manufacturer Skyworks Solutions Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATION 16SOIC / Isolation IC Automotive, Inverters, Power Supplies, UPS 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Type Isolation
Applications Automotive, Inverters, Power Supplies, UPS
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SI8920
Other Names 336-SI8920BD-ISRTR,336-SI8920BD-ISRDKR,336-SI8920BD-ISRCT,SI8920BD-ISR
Standard Package 1,250
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260369-SI8920BD-ISR
Ultra Librarian 3D Model Ultra Librarian SI8920BD-ISR CAD Model

Description

The SI8920BD-ISR is an Isolation amplifier from Skyworks Solutions Inc.

  • Used in: various applications such as automotive, inverters, power supplies and UPS
  • Standard Package: 1,250
  • Mounted in: SMD (SMT) form
  • Package/Case: 16-SOIC (0.295", 7.50mm Width)
  • Supplier Device Package: 16-SOIC
  • ECCN: EAR99
  • MSL Level: 3 (168 Hours)
  • HTSUS: 8542.33.0001
  • Also known as: 336-SI8920BD-ISRTR, 336-SI8920BD-ISRDKR, 336-SI8920BD-ISRCT, SI8920BD-ISR
  • Base Product Number: SI8920

You May Also Be Interested in

ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess