EN
  • EN
  • DE

MAX3747AEUB+TC99

Part No MAX3747AEUB+TC99
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description 3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Type Limiting Amplifier
Applications Data Quantizer, Optical Receivers
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX374
Standard Package 2,500 pcs
ECCN OBSOLETE
Win Source Part Number 881645-MAX3747AEUB+TC99
Ultra Librarian 3D Model Ultra Librarian MAX3747AEUB+TC99 CAD Model

Description

The MAX3747AEUB+TC99 from Maxim Integrated is a state-of-the-art transimpedance amplifier (TIA) designed for optical networking applications. This high-speed, low-power TIA is optimized for use in 10Gbps systems, making it an ideal choice for designers working on high-performance fiber optic receivers.

Key Features:

  • High Bandwidth: The MAX3747AEUB+TC99 is engineered to provide a bandwidth that accommodates data rates up to 10Gbps, ensuring that it can handle the high-speed requirements of modern optical communication systems.
  • Low Power Consumption: Despite its high performance, this TIA maintains low power consumption, which is crucial for reducing system heat and improving reliability in dense networking equipment.
  • Automatic Gain Control (AGC): With built-in AGC, the MAX3747AEUB+TC99 maintains a consistent output amplitude over a wide range of input power levels, simplifying design and improving performance.
  • Signal Detect Output: The device includes an integrated signal detect feature that provides a logic output indicating the presence of an optical signal, which is essential for power-saving and system management functions.
  • Compact Package: Offered in a small, 10-pin µMAX package, the MAX3747AEUB+TC99 saves precious board space, which is a critical advantage in the design of compact optical modules and networking equipment.

Applications:

The MAX3747AEUB+TC99 is ideally suited for a variety of applications within the optical communications field, including:

  • 10 Gigabit Ethernet (10GbE) transceivers
  • Fiber Channel transceivers operating at 8.5Gbps
  • SFP+ and XFP modules
  • SONET/SDH receivers with rates up to OC-192/STM-64

Technical Specifications:

The technical specifications of the MAX3747AEUB+TC99 include a transimpedance gain of 4900Ω, a single 3.3V power supply, and an operating temperature range of -40°C to +85°C. The device also features a differential output that can directly drive a limiting amplifier or a post-amplifier for further signal processing.

With its combination of high-speed performance, low power consumption, and compact form factor, the MAX3747AEUB+TC99 from Maxim Integrated is an exceptional choice for designers looking to create efficient and high-performing optical communication systems.

You May Also Be Interested in

Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3389 $58.4725
61+ $1.9196 $117.0956
94+ $1.8596 $174.8024
129+ $1.7995 $232.1355
167+ $1.7394 $290.4798
223+ $1.5593 $347.7239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess