EN
  • EN
  • DE

M02050G-14

Part No M02050G-14
Manufacturer M/A-Com Technology Solutions
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr M/A-Com Technology Solutions
Package Tray
Product Status Obsolete
Type Limiting Amplifier
Applications Ethernet
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 924700-M02050G-14
Ultra Librarian 3D Model Ultra Librarian M02050G-14 CAD Model

Description

The Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers with Win Source Part Number 924700-M02050G-14 is a high-quality electronic component suitable for various applications, especially in Ethernet systems.

  • Function: Limiting amplifier
  • Application: Ethernet systems
  • Voltage Supply: customizable
  • Package: 16-VFQFN Exposed Pad
  • Mounting: easy to mount and integrate into your circuit
  • Standard Package: 1 piece
  • Product Status: obsolete

You May Also Be Interested in

Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess