EN
  • EN
  • DE
  • IT

SY88289ALMG-TR

Part No SY88289ALMG-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 16MLF  /  Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY88289A
Other Names SY88289ALMG TR,SY88289ALMG TR,SY88289ALMGTR,SY88289ALMGTR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260387-SY88289ALMG-TR
Ultra Librarian 3D Model Ultra Librarian SY88289ALMG-TR CAD Model

Description

The SY88289ALMG-TR, from Microchip Technology, is a high-performance, low-power, limiting post amplifier designed for optical receiver applications. This device is an ideal solution for systems requiring high speed and low power consumption in a tiny footprint. With its advanced design, the SY88289ALMG-TR is optimized for use in fiber-optic networks, including 10Gbps Ethernet, Fiber Channel, and SONET/SDH platforms.

Key Features:

  • High-Speed Performance: The SY88289ALMG-TR is capable of handling data rates up to 12.5Gbps, making it suitable for high-speed communication protocols.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with minimal power dissipation, thus ensuring energy efficiency in your designs.
  • Adjustable Output Amplitude: It features programmable output amplitude through an external resistor, providing design flexibility to match the requirements of various applications.
  • Loss of Signal (LOS) Detection: The device includes an integrated LOS detection circuitry that provides a high-gain output voltage, which is useful for signal integrity monitoring.
  • Pecl Outputs: The SY88289ALMG-TR comes with differential PECL outputs, which are essential for maintaining signal integrity over longer distances.
  • Temperature Range: It operates over an industrial temperature range, making it reliable for use in environments with varying temperature conditions.
  • Surface-Mount Package: The device is available in a compact, surface-mount MLF® (Micro Leadframe Package) package, which is ideal for space-constrained applications.

Applications:

  • 10 Gigabit Ethernet Transceivers
  • Fiber Channel Systems
  • SONET/SDH Equipment
  • High-Speed Data Communications

The SY88289ALMG-TR is part of Microchip Technology's family of high-speed communication ICs, which are known for their reliability, performance, and integration capabilities. By choosing the SY88289ALMG-TR for your design, you are selecting a product that delivers both high-speed performance and power efficiency, packaged in a form factor that meets the needs of today's compact and high-density applications.

You May Also Be Interested in

Texas Instruments
LOGARITHMIC AMPLIFIER 16-CDIP
Lowest to $54.0147
Analog Devices Inc.
DIFFERENTIAL DRIVER
Lowest to $12.9181
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
NXP / Nexperia
IC POSTAMPLIFIER 20SO / Postamplifier IC Optical Networks 20-SO
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 4CIRC 16DIP
Lowest to $26.1669
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Lowest to $2.6196
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
Microchip Technology
IC LIMIT AMP 16QFN / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess