EN
  • EN
  • DE

LM13600MX

Part No LM13600MX
Manufacturer National Semiconductor (TI)
Catalog Linear - Amplifiers - Special Purpose
Description OPERATIONAL AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Type Transconductance
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 923066-LM13600MX
Ultra Librarian 3D Model Ultra Librarian LM13600MX CAD Model

Description

The National Semiconductor (TI) LM13600MX is a transconductance amplifier integrated circuit (IC) designed for special purpose amplifier applications.

  • Series: LM13600
  • Package: 16-SOIC
  • Width: 0.154 inches (3.90mm)
  • Mounting Type: Surface Mountable
  • Packaging: Bulk
  • ECCN: EAR99
  • Applications: Audio systems, analog signal processing, and voltage-controlled filter circuits

You May Also Be Interested in

Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess