EN
  • EN
  • DE

M02046G-15

Part No M02046G-15
Manufacturer M/A-Com Technology Solutions
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP OPTICAL POST MMIC 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr M/A-Com Technology Solutions
Package Tray
Product Status Obsolete
Type Ethernet
Mounting Type Surface Mount
Package / Case 16-LSSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Standard Package 96 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN 5A991B1
HTSUS 8542.33.0001
Win Source Part Number 480627-M02046G-15
Ultra Librarian 3D Model Ultra Librarian M02046G-15 CAD Model

Description

The Special Purpose Amplifier with the Win Source Part Number 480627-M02046G-15 is a high-quality integrated circuit used in linear amplifier applications.

  • Application: Ethernet
  • Package: Tray
  • Standard Package: 96 pcs
  • Package Type: Surface Mount
  • Case: 16-LSSOP
  • Supplier Device Package: 16-QSOP
  • Manufacturer: M/A-Com Technology Solutions
  • Status: Obsolete
  • Moisture Sensitivity Level: 2

You May Also Be Interested in

Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess